Macnaught USA, Inc. Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Red Case / Yellow Hose RY365R-02

Description
Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and the Hose Reel will Retract all the way back in. No Need to Bother with Cluttered Hoses. Easily Mounts on Bench, Floor, Wall or Ceiling. INNOVATION BY DESIGN. ALL NEW RETRACTA R3. The new R3 family of polypropylene hose reels from Retracta brings robust durability in to a new era. 2 years in development, the new R3 range stays true to the Retracta name offering high quality, superior performance and even better value for money. The R3 is engineered to maintain the superior reliability and longevity of it’s predecessors. The R3 family offers enhanced usability through the innovative use of materials and design. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta Specifications Description Retracta R3-S Standard Reel Part No. RY365R-02 Application Compressed Air/Water Hose Id 3/8" Hose Length 65’/20m WP (psi) 300 psi. Weight 26lbs Case Colors Red Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet 3/8”NPT F Hose Outlet 1/4”NPT M Warranty 10 Year Fully Serviceable √ Features & Benefits New high-wear resistant mouth design Integrated handle Wider mounting bracket Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Light weight & corrosion resistant Retracta Flex Premium Air & Water Hose Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes Additional Case & Hose Colors available. Custom / OEM / Private Label available Feeder hose not provided
Datasheet
Description
Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and the Hose Reel will Retract all the way back in. No Need to Bother with Cluttered Hoses. Easily Mounts on Bench, Floor, Wall or Ceiling. INNOVATION BY DESIGN. ALL NEW RETRACTA R3. The new R3 family of polypropylene hose reels from Retracta brings robust durability in to a new era. 2 years in development, the new R3 range stays true to the Retracta name offering high quality, superior performance and even better value for money. The R3 is engineered to maintain the superior reliability and longevity of it’s predecessors. The R3 family offers enhanced usability through the innovative use of materials and design. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta Specifications Description Retracta R3-S Standard Reel Part No. RY365R-02 Application Compressed Air/Water Hose Id 3/8" Hose Length 65’/20m WP (psi) 300 psi. Weight 26lbs Case Colors Red Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet 3/8”NPT F Hose Outlet 1/4”NPT M Warranty 10 Year Fully Serviceable √ Features & Benefits New high-wear resistant mouth design Integrated handle Wider mounting bracket Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Light weight & corrosion resistant Retracta Flex Premium Air & Water Hose Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes Additional Case & Hose Colors available. Custom / OEM / Private Label available Feeder hose not provided
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Red Case / Yellow Hose - RY365R-02 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Red Case / Yellow Hose
RY365R-02
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Red Case / Yellow Hose RY365R-02
Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and the Hose Reel will Retract all the way back in. No Need to Bother with Cluttered Hoses. Easily Mounts on Bench, Floor, Wall or Ceiling. INNOVATION BY DESIGN. ALL NEW RETRACTA R3. The new R3 family of polypropylene hose reels from Retracta brings robust durability in to a new era. 2 years in development, the new R3 range stays true to the Retracta name offering high quality, superior performance and even better value for money. The R3 is engineered to maintain the superior reliability and longevity of it’s predecessors. The R3 family offers enhanced usability through the innovative use of materials and design. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta Specifications Description Retracta R3-S Standard Reel Part No. RY365R-02 Application Compressed Air/Water Hose Id 3/8" Hose Length 65’/20m WP (psi) 300 psi. Weight 26lbs Case Colors Red Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet 3/8”NPT F Hose Outlet 1/4”NPT M Warranty 10 Year Fully Serviceable √ Features & Benefits New high-wear resistant mouth design Integrated handle Wider mounting bracket Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Light weight & corrosion resistant Retracta Flex Premium Air & Water Hose Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes Additional Case & Hose Colors available. Custom / OEM / Private Label available Feeder hose not provided

Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and the Hose Reel will Retract all the way back in. No Need to Bother with Cluttered Hoses. Easily Mounts on Bench, Floor, Wall or Ceiling.

INNOVATION BY DESIGN. ALL NEW RETRACTA R3.
The new R3 family of polypropylene hose reels from Retracta brings robust durability in to a new era. 2 years in development, the new R3 range stays true to the Retracta name offering high quality, superior performance and even better value for money. The R3 is engineered to maintain the superior reliability and longevity of it’s predecessors. The R3 family offers enhanced usability through the innovative use of materials and design.

INCLUDES 10 YEAR WARRANTY!

Macnaught Retracta Specifications

Description Retracta R3-S Standard Reel
Part No. RY365R-02
Application Compressed Air/Water
Hose Id 3/8"
Hose Length 65’/20m
WP (psi) 300 psi.
Weight 26lbs
Case Colors Red
Hose Material Retracta FLEX Hybrid Polymer
Max Temp (°C) 140°F/60°C
Reel Inlet 3/8”NPT F
Hose Outlet 1/4”NPT M
Warranty 10 Year
Fully Serviceable √

Features & Benefits

  • New high-wear resistant mouth design
  • Integrated handle
  • Wider mounting bracket
  • Overrun protection on spring
  • Increased internal capacity
  • Upgraded Main Spring (interior)
  • Light weight & corrosion resistant

Retracta Flex Premium Air & Water Hose

  • Innovative Hybrid Polymer Material
  • No memory
  • Eliminates Kinking
  • Heavy Duty & Lightweight

Additional Notes

  • Additional Case & Hose Colors available.
  • Custom / OEM / Private Label available
  • Feeder hose not provided
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Reels
Product Number RY365R-02
Product Name Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Red Case / Yellow Hose
Type Of Reel Hose Reel
Assembly Assembly
Material Of Construction Plastic
Inside Hose Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Air Hose Reels - 8738857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3740 inch (9.5 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Portable Hose Reel - H16-14-16 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Macnaught Retractable Garden Hose Reel - 60 Ft. Gray Case - DR460D-05 - Macnaught USA, Inc.
Specs
Type Of Reel Hose Reel
Assembly Assembly
Inside Hose Diameter 0.5000 inch (12.7 mm)
View Details