Machida Borescopes Slim Lever

Description
Machida’s most widely used body type includes high quality optics and illumination. With professional care, the rugged cast aluminum construction will last a lifetime. The Slim Lever Type Scopes are available in diameters from 1.5mm to 6.0mm and can be customized. The smooth two-way angulation is excellent and allows for inspections into remote areas. A permanent 90° side view prism is available on the 3mm, 4mm, and 6mm at no additional charge. On most models the durable, chemical resistant, non-abrasive polyurethane outer covering can be replaced by an impregnated steel mesh at no additional charge. Scientifically and ergonomically designed to easily fit in and be operated by one hand. This unique, user friendly, fatigue- fighting, lightweight design will yield hours of comfortable performance while working on the most tedious and critical inspections. The one-handed locking mechanism will hold those critical images steadily in place.
Datasheet
Description
Machida’s most widely used body type includes high quality optics and illumination. With professional care, the rugged cast aluminum construction will last a lifetime. The Slim Lever Type Scopes are available in diameters from 1.5mm to 6.0mm and can be customized. The smooth two-way angulation is excellent and allows for inspections into remote areas. A permanent 90° side view prism is available on the 3mm, 4mm, and 6mm at no additional charge. On most models the durable, chemical resistant, non-abrasive polyurethane outer covering can be replaced by an impregnated steel mesh at no additional charge. Scientifically and ergonomically designed to easily fit in and be operated by one hand. This unique, user friendly, fatigue- fighting, lightweight design will yield hours of comfortable performance while working on the most tedious and critical inspections. The one-handed locking mechanism will hold those critical images steadily in place.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machida’s most widely used body type includes high quality optics and illumination. With professional care, the rugged cast aluminum construction will last a lifetime. The Slim Lever Type Scopes are available in diameters from 1.5mm to 6.0mm and can be customized. The smooth two-way angulation is excellent and allows for inspections into remote areas. A permanent 90° side view prism is available on the 3mm, 4mm, and 6mm at no additional charge. On most models the durable, chemical resistant, non-abrasive polyurethane outer covering can be replaced by an impregnated steel mesh at no additional charge. Scientifically and ergonomically designed to easily fit in and be operated by one hand. This unique, user friendly, fatigue- fighting, lightweight design will yield hours of comfortable performance while working on the most tedious and critical inspections. The one-handed locking mechanism will hold those critical images steadily in place.

Machida’s most widely used body type includes high quality optics and illumination. With professional care, the rugged cast aluminum construction will last a lifetime.

The Slim Lever Type Scopes are available in diameters from 1.5mm to 6.0mm and can be customized. The smooth two-way angulation is excellent and allows for inspections into remote areas. A permanent 90° side view prism is available on the 3mm, 4mm, and 6mm at no additional charge. On most models the durable, chemical resistant, non-abrasive polyurethane outer covering can be replaced by an impregnated steel mesh at no additional charge.

Scientifically and ergonomically designed to easily fit in and be operated by one hand. This unique, user friendly, fatigue- fighting, lightweight design will yield hours of comfortable performance while working on the most tedious and critical inspections. The one-handed locking mechanism will hold those critical images steadily in place.

Supplier's Site Datasheet

Technical Specifications

  Machida Borescopes
Product Category Borescopes
Product Number Slim Lever
Unlock Full Specs
to access all available technical data

Similar Products

Aeroengine Borescope - RE080-029-110-60 - Evident Scientific
Specs
Flexibility Rigid
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Borescope - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details