MY-TE Products, Inc. Standard Pneumatic Winch-Hoist Air 1000

Description
1,250-lb single-line or 2,500-lb double-line lift My-te’s standard pneumatic winch-hoist is a great economical choice for all kinds of construction, industrial and service applications, including sheet metal work, material handling, rolling loads and stack emission testing. It maintains a 1,250-lb single-line or 2,500-lb double-line lift capacity and features reversible pendant control and a manual trolley option. APPLICATIONS Designed for construction, such as iron working, sheet metal and mechanical, as well as industrial applications, from maintenance and material handling to rolling loads. Also suitable for conveyor belt maintenance, tower maintenance and stack emission testing. FEATURES Worm gear reduction for positive load holding Rugged construction Pneumatic power 10′ pendant control High-capacity cable drum Frictionless bearings Full power reversible Optional manual trolley SPECIFICATIONS For complete specifications, see downloads available. POWER SOURCE OPTIONS FACTORY-INSTALLED OPTIONS
Description
1,250-lb single-line or 2,500-lb double-line lift My-te’s standard pneumatic winch-hoist is a great economical choice for all kinds of construction, industrial and service applications, including sheet metal work, material handling, rolling loads and stack emission testing. It maintains a 1,250-lb single-line or 2,500-lb double-line lift capacity and features reversible pendant control and a manual trolley option. APPLICATIONS Designed for construction, such as iron working, sheet metal and mechanical, as well as industrial applications, from maintenance and material handling to rolling loads. Also suitable for conveyor belt maintenance, tower maintenance and stack emission testing. FEATURES Worm gear reduction for positive load holding Rugged construction Pneumatic power 10′ pendant control High-capacity cable drum Frictionless bearings Full power reversible Optional manual trolley SPECIFICATIONS For complete specifications, see downloads available. POWER SOURCE OPTIONS FACTORY-INSTALLED OPTIONS

Suppliers

Company
Product
Description
Supplier Links
Standard Pneumatic Winch-Hoist - Air 1000 - MY-TE Products, Inc.
Indianapolis, IN, USA
Standard Pneumatic Winch-Hoist
Air 1000
Standard Pneumatic Winch-Hoist Air 1000
1,250-lb single-line or 2,500-lb double-line lift My-te’s standard pneumatic winch-hoist is a great economical choice for all kinds of construction, industrial and service applications, including sheet metal work, material handling, rolling loads and stack emission testing. It maintains a 1,250-lb single-line or 2,500-lb double-line lift capacity and features reversible pendant control and a manual trolley option. APPLICATIONS Designed for construction, such as iron working, sheet metal and mechanical, as well as industrial applications, from maintenance and material handling to rolling loads. Also suitable for conveyor belt maintenance, tower maintenance and stack emission testing. FEATURES Worm gear reduction for positive load holding Rugged construction Pneumatic power 10′ pendant control High-capacity cable drum Frictionless bearings Full power reversible Optional manual trolley SPECIFICATIONS For complete specifications, see downloads available. POWER SOURCE OPTIONS FACTORY-INSTALLED OPTIONS

1,250-lb single-line or 2,500-lb double-line lift

My-te’s standard pneumatic winch-hoist is a great economical choice for all kinds of construction, industrial and service applications, including sheet metal work, material handling, rolling loads and stack emission testing. It maintains a 1,250-lb single-line or 2,500-lb double-line lift capacity and features reversible pendant control and a manual trolley option.

APPLICATIONS

Designed for construction, such as iron working, sheet metal and mechanical, as well as industrial applications, from maintenance and material handling to rolling loads. Also suitable for conveyor belt maintenance, tower maintenance and stack emission testing.

FEATURES

  • Worm gear reduction for positive load holding
  • Rugged construction
  • Pneumatic power
  • 10′ pendant control
  • High-capacity cable drum
  • Frictionless bearings
  • Full power reversible
  • Optional manual trolley

SPECIFICATIONS

For complete specifications, see downloads available.

POWER SOURCE OPTIONS

FACTORY-INSTALLED OPTIONS

Supplier's Site

Technical Specifications

  MY-TE Products, Inc.
Product Category Hoists
Product Number Air 1000
Product Name Standard Pneumatic Winch-Hoist
Mounting Base/Lug
Load Hook Single
Unit Weight 77.0 lbs (34.9 kg)
Type Worm
Description Pneumatic Power
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist - Yalke YK - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Lever Hoist KITO LX Series WLL ton 0.5 - 500500050150040 - Certex UK
Specs
Unit Weight 6.0 lbs (2.7 kg)
Load Capacity 1102 lbs (500 kg)
View Details
Air Hoist - Profi 30 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Hoists - 2542607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details