Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOISTS
RS COMPONENTS, LTD.
6843828 -- HOISTS
RS Components, Ltd.
Hoists
6843828
Description
750kg 1.5m Ratchet Lever Hoist
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
750kg 1.5m Ratchet Lever Hoist
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hoists
6843828
Hoists
6843828
750kg 1.5m Ratchet Lever Hoist
750kg 1.5m Ratchet Lever Hoist
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hoists
Product Number
6843828
Product Name
Hoists
Load Capacity
1654 lbs (750 kg)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hoists
712610
Specs
Lift
4.9 ft (15 dm)
View Details
RS Components, Ltd.
Hoists
834789
Specs
Type
Electric
Lift
39.4 ft (120 dm)
Lift Speed
13.1 ft/min (6.67 cm/sec)
View Details
RS Components, Ltd.
Hoists
163571
Specs
Lift
19.7 ft (60 dm)
View Details
RS Components, Ltd.
Hoists
7938719
Specs
Load Capacity
13230 lbs (6000 kg)
Lift
4.9 ft (15 dm)
View Details