MY-TE Products, Inc. Datasheets for Hoists
Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
Hoists: Learn more
| Product Name | Notes |
|---|---|
| 1,500-lb single-line or 3,000-lb double-line When you’re working with a hydraulic power source, My-te’s highly compatible hydraulic-direct unit has all the answers. It boasts a 1,500-lb single-line or 3,000-lb double-line... | |
| 1,000-lb single-line or 2,000-lb double-line lift Designed specifically for applications where a hoist hanging from an I-beam supports the load, My-te’s model 800 offers several lifting solutions for both in-plant... | |
| 1,250-lb single-line or 2,500-lb double-line lift My-te’s standard pneumatic winch-hoist is a great economical choice for all kinds of construction, industrial and service applications, including sheet metal work, material handling,... | |
| 1,250-lb single-line or 2,500-lb double-line lift This extremely portable unit packs a big punch in a small frame. It’s designed to operate off a truck battery with a base that... | |
| 1,500-lb single-line or 3,000-lb double-line lift This electric winch-hoist features a 1,500-lb single-line or 3,000-lb double-line lift capacity and is specially designed for unique applications that require constant speed lifting... | |
| 3,000-lb single-line or 6,000-lb double-line lift The leader of My-te’s Max Series, the 115V/230V AC36B has all the muscle you need for heavy-duty lifting in-house or out on the job... | |
| 800-lb single-line or 1,600-lb double-line lift .My-te’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower... | |
| 800-lb single-line or 1,600-lb double-line lift My-te’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower... | |
| 1,000-lb single-line or 2,000-lb double-line lift One of My-te’s most popular winch-hoists, the 100AB is your 115V AC solution for medium-duty in-plant or mobile applications. With a 1,000-lb single-line or... |