MY-TE Products, Inc. Max Electric Winch/Hoist AC36B

Description
3,000-lb single-line or 6,000-lb double-line lift The leader of My-te’s Max Series, the 115V/230V AC36B has all the muscle you need for heavy-duty lifting in-house or out on the job site. With a powerful 3,000-lb single-line or 6,000-lb double-line lift capacity, it’s ideal for jobs that involve elevator installation or the lifting of heavy motors and equipment. For optimum safety, it also features a triple redundant braking system, positive load holding and cable tensionerMAX Electric Winch-Hoist. APPLICATIONS Ideal for in-plant or field use, the AC36B is your heavy-duty powerhouse, built to move equipment or materials, lift motors and heavy apparatuses, and serve the likes of elevator installations and repair crews. FEATURES 115V brake motor Worm gear reduction Dynamic braking for instant stopping Compact, heavy-duty construction Low voltage 10′ pendant control Cable tensioner for better cable tracking SPECIFICATIONS For complete specifications, see downloads available. POWER SOURCE OPTIONS 115V AC – Standard 230V AC Single Phase – Available. See Options 12V DC – Available as Model # DC48 FACTORY-INSTALLED OPTIONS 230V Single Phase Motor (771130) Limit Switches (771091) Upside Down Mount (771113) Variable Speed (771310, 771320) Freewheeling Clutch (771010) Divided Drum (771150) Cable Guide (771220)
Datasheet
Description
3,000-lb single-line or 6,000-lb double-line lift The leader of My-te’s Max Series, the 115V/230V AC36B has all the muscle you need for heavy-duty lifting in-house or out on the job site. With a powerful 3,000-lb single-line or 6,000-lb double-line lift capacity, it’s ideal for jobs that involve elevator installation or the lifting of heavy motors and equipment. For optimum safety, it also features a triple redundant braking system, positive load holding and cable tensionerMAX Electric Winch-Hoist. APPLICATIONS Ideal for in-plant or field use, the AC36B is your heavy-duty powerhouse, built to move equipment or materials, lift motors and heavy apparatuses, and serve the likes of elevator installations and repair crews. FEATURES 115V brake motor Worm gear reduction Dynamic braking for instant stopping Compact, heavy-duty construction Low voltage 10′ pendant control Cable tensioner for better cable tracking SPECIFICATIONS For complete specifications, see downloads available. POWER SOURCE OPTIONS 115V AC – Standard 230V AC Single Phase – Available. See Options 12V DC – Available as Model # DC48 FACTORY-INSTALLED OPTIONS 230V Single Phase Motor (771130) Limit Switches (771091) Upside Down Mount (771113) Variable Speed (771310, 771320) Freewheeling Clutch (771010) Divided Drum (771150) Cable Guide (771220)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Max Electric Winch/Hoist - AC36B - MY-TE Products, Inc.
Indianapolis, IN, USA
Max Electric Winch/Hoist
AC36B
Max Electric Winch/Hoist AC36B
3,000-lb single-line or 6,000-lb double-line lift The leader of My-te’s Max Series, the 115V/230V AC36B has all the muscle you need for heavy-duty lifting in-house or out on the job site. With a powerful 3,000-lb single-line or 6,000-lb double-line lift capacity, it’s ideal for jobs that involve elevator installation or the lifting of heavy motors and equipment. For optimum safety, it also features a triple redundant braking system, positive load holding and cable tensionerMAX Electric Winch-Hoist. APPLICATIONS Ideal for in-plant or field use, the AC36B is your heavy-duty powerhouse, built to move equipment or materials, lift motors and heavy apparatuses, and serve the likes of elevator installations and repair crews. FEATURES 115V brake motor Worm gear reduction Dynamic braking for instant stopping Compact, heavy-duty construction Low voltage 10′ pendant control Cable tensioner for better cable tracking SPECIFICATIONS For complete specifications, see downloads available. POWER SOURCE OPTIONS 115V AC – Standard 230V AC Single Phase – Available. See Options 12V DC – Available as Model # DC48 FACTORY-INSTALLED OPTIONS 230V Single Phase Motor (771130) Limit Switches (771091) Upside Down Mount (771113) Variable Speed (771310, 771320) Freewheeling Clutch (771010) Divided Drum (771150) Cable Guide (771220)

3,000-lb single-line or 6,000-lb double-line lift

The leader of My-te’s Max Series, the 115V/230V AC36B has all the muscle you need for heavy-duty lifting in-house or out on the job site. With a powerful 3,000-lb single-line or 6,000-lb double-line lift capacity, it’s ideal for jobs that involve elevator installation or the lifting of heavy motors and equipment. For optimum safety, it also features a triple redundant braking system, positive load holding and cable tensionerMAX Electric Winch-Hoist.

APPLICATIONS

Ideal for in-plant or field use, the AC36B is your heavy-duty powerhouse, built to move equipment or materials, lift motors and heavy apparatuses, and serve the likes of elevator installations and repair crews.

FEATURES

  • 115V brake motor
  • Worm gear reduction
  • Dynamic braking for instant stopping
  • Compact, heavy-duty construction
  • Low voltage 10′ pendant control
  • Cable tensioner for better cable tracking

SPECIFICATIONS

For complete specifications, see downloads available.

POWER SOURCE OPTIONS

  • 115V AC – Standard
  • 230V AC Single Phase – Available. See Options
  • 12V DC – Available as Model # DC48

FACTORY-INSTALLED OPTIONS

  • 230V Single Phase Motor (771130)
  • Limit Switches (771091)
  • Upside Down Mount (771113)
  • Variable Speed (771310, 771320)
  • Freewheeling Clutch (771010)
  • Divided Drum (771150)
  • Cable Guide (771220)
Supplier's Site Datasheet

Technical Specifications

  MY-TE Products, Inc.
Product Category Hoists
Product Number AC36B
Product Name Max Electric Winch/Hoist
Mounting Base/Lug
Load Hook Single
Unit Weight 132.0 lbs (59.9 kg)
Type Worm
Description 115 or 230V AC Motor
Unlock Full Specs
to access all available technical data

Similar Products

Manual Hoist - G series Level Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Line Type Chain
View Details
Hydraulic Hoist - 37 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 2123.0 lbs (962.8 kg)
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 2 - 500100200250670 - Certex UK
Specs
Unit Weight 38.8 lbs (17.6 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Hoists - 2542608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details