MY-TE Products, Inc. High-Capacity Versatile Winch-Hoist 520

Description
1,500-lb single-line or 3,000-lb double-line lift This electric winch-hoist features a 1,500-lb single-line or 3,000-lb double-line lift capacity and is specially designed for unique applications that require constant speed lifting or lowering. It’s also great for commercial environments that appreciate low noise. For optimum safety, it includes an electromagnetic brake, supplemented with a brake motor that features a physical disc brake.
Datasheet
Description
1,500-lb single-line or 3,000-lb double-line lift This electric winch-hoist features a 1,500-lb single-line or 3,000-lb double-line lift capacity and is specially designed for unique applications that require constant speed lifting or lowering. It’s also great for commercial environments that appreciate low noise. For optimum safety, it includes an electromagnetic brake, supplemented with a brake motor that features a physical disc brake.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Capacity Versatile Winch-Hoist - 520 - MY-TE Products, Inc.
Indianapolis, IN, USA
High-Capacity Versatile Winch-Hoist
520
High-Capacity Versatile Winch-Hoist 520
1,500-lb single-line or 3,000-lb double-line lift This electric winch-hoist features a 1,500-lb single-line or 3,000-lb double-line lift capacity and is specially designed for unique applications that require constant speed lifting or lowering. It’s also great for commercial environments that appreciate low noise. For optimum safety, it includes an electromagnetic brake, supplemented with a brake motor that features a physical disc brake.

1,500-lb single-line or 3,000-lb double-line lift

This electric winch-hoist features a 1,500-lb single-line or 3,000-lb double-line lift capacity and is specially designed for unique applications that require constant speed lifting or lowering. It’s also great for commercial environments that appreciate low noise. For optimum safety, it includes an electromagnetic brake, supplemented with a brake motor that features a physical disc brake.
Supplier's Site Datasheet

Technical Specifications

  MY-TE Products, Inc.
Product Category Hoists
Product Number 520
Product Name High-Capacity Versatile Winch-Hoist
Mounting Trolley
Load Hook Single
Unit Weight 115.0 lbs (52.2 kg)
Type Worm
Description 115 or 230V Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Monorail Air Hoist - EH 100 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 12560.0 lbs (5696.1 kg)
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 0.5 - 500100050700670 - Certex UK
Specs
Unit Weight 34.0 lbs (15.4 kg)
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details
Electric Hoist - Yale Lodeking LT - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Hoists - 2542608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details