Mixer Direct 1.5HP Explosion Proof Direct Drive Tote Bracket Mount Mixer TBM150XDD

Description
Designed to mix IBC Totes ,the bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers.
Description
Designed to mix IBC Totes ,the bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers.

Suppliers

Company
Product
Description
Supplier Links
1.5HP Explosion Proof Direct Drive Tote Bracket Mount Mixer - TBM150XDD - Mixer Direct
Louisville, KY, USA
1.5HP Explosion Proof Direct Drive Tote Bracket Mount Mixer
TBM150XDD
1.5HP Explosion Proof Direct Drive Tote Bracket Mount Mixer TBM150XDD
Designed to mix IBC Totes ,the bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers.

Designed to mix IBC Totes ,the bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers.

Supplier's Site
Explosion Proof Direct Drive Tote Bracket Mount Mixer - TBM150XDD - MXD Process
Jeffersonville, IN, United States
Explosion Proof Direct Drive Tote Bracket Mount Mixer
TBM150XDD
Explosion Proof Direct Drive Tote Bracket Mount Mixer TBM150XDD
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries.

The features of our tri-clamp mixers include:



  • Easy attachment to a 3 in. tri-clamp fitting
  • Includes FDA lip shaft seal for mixer and liquid ingredient protection
  • Constructed with a heavy-duty TEFC electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number TBM150XDD TBM150XDD
Product Name 1.5HP Explosion Proof Direct Drive Tote Bracket Mount Mixer Explosion Proof Direct Drive Tote Bracket Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids Liquids
Viscosity Range 1 to 500 cps
Capacity (volumetric) 0.1337 to 134 cubic feet (3.79 to 3785 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Hydrofoil
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Inline, High Shear Rotor-Stator Mixer - Series 400 - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Media Type Liquids
View Details
55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Co., Inc.
Specs
Mixer Type Homogenizer
View Details
Electric Direct Drive Economy Clamp Mount Mixer - ECM033EDD-56 - MXD Process
Specs
Mixer Type Propellor; Propeller
Mounting Portable
Motor Speed 1750 rpm
View Details