Mixer Direct Propeller, RH, Sq, 8" Dia, 1/2" Bore PRPR08050

Description
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when rotating clockwise. This can be ideal for some products with high settling rate or sensitive to air impartation. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.
Description
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when rotating clockwise. This can be ideal for some products with high settling rate or sensitive to air impartation. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

Suppliers

Company
Product
Description
Supplier Links
Propeller, RH, Sq, 8
Louisville, KY, USA
Propeller, RH, Sq, 8" Dia, 1/2" Bore
PRPR08050
Propeller, RH, Sq, 8" Dia, 1/2" Bore PRPR08050
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when rotating clockwise. This can be ideal for some products with high settling rate or sensitive to air impartation. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when rotating clockwise. This can be ideal for some products with high settling rate or sensitive to air impartation. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number PRPR08050
Product Name Propeller, RH, Sq, 8" Dia, 1/2" Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 8 inch (203 mm)
Bore Size 0.5000 inch (12.7 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

Axial Flow Turbine Impeller, 32
Specs
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 32 inch (813 mm)
Bore Size 1.75 inch (44.45 mm)
View Details
F4 Impeller - 09-1026B-9 - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2 inch (50.8 mm)
Bore Size 0.5000 inch (12.7 mm)
View Details