Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IMPELLERS
JOHNSON PUMP, AN SPX BRAND
09-1026B-9 -- F4 IMPELLER
Johnson Pump, An SPX Brand
F4 Impeller
09-1026B-9
Description
Impeller article number 09-810B-9 Nitrile (oil resistant) inner diameter 12mm
Johnson Pump, An SPX Brand
Done
Description
Impeller article number 09-810B-9 Nitrile (oil resistant) inner diameter 12mm
Suppliers
Company
Product
Description
Supplier Links
Johnson Pump, An SPX Brand
Delavan, WI, United States
F4 Impeller
09-1026B-9
F4 Impeller
09-1026B-9
Impeller article number 09-810B-9 Nitrile (oil resistant) inner diameter 12mm
Impeller article number 09-810B-9
Nitrile (oil resistant)
inner diameter 12mm
Supplier's Site
Technical Specifications
Johnson Pump, An SPX Brand
Product Category
Impellers
Product Number
09-1026B-9
Product Name
F4 Impeller
Application
Pumping; WaterWastewater
Outside Diameter
2 inch (50.8 mm)
Bore Size
0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Girard Rubber Corporation
Custom Rubber Pump Impellers
Specs
Application
Pumping
View Details
Continental Fan Manufacturing, Inc.
RCM Motorized BC Impeller
Specs
Application
CleanAir (optional feature); CompressorRefrigeration (optional feature); HeatExchangers (optional feature); Fume Hoods, Semiconductor, Medical
Outside Diameter
27.9 inch (709 mm)
Type
ClosedRadial
View Details
Plansee SE
Molybdenum Stirrers
View Details
Johnson Pump, An SPX Brand
F8 Impeller
09-1029B-9
Specs
Application
Pumping; WaterWastewater
Outside Diameter
3.74 inch (95 mm)
Number of Blades or Vanes
9
View Details