Mixer Direct Propeller, RH, Sq, 4" Dia, 3/4" Bore PRPR04075

Description
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when rotating clockwise. This can be ideal for some products with high settling rate or sensitive to air impartation. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.
Description
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when rotating clockwise. This can be ideal for some products with high settling rate or sensitive to air impartation. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

Suppliers

Company
Product
Description
Supplier Links
Propeller, RH, Sq, 4
Louisville, KY, USA
Propeller, RH, Sq, 4" Dia, 3/4" Bore
PRPR04075
Propeller, RH, Sq, 4" Dia, 3/4" Bore PRPR04075
The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when rotating clockwise. This can be ideal for some products with high settling rate or sensitive to air impartation. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when rotating clockwise. This can be ideal for some products with high settling rate or sensitive to air impartation. Almost every process industry utilizes this product in some capacity, from chemical and coatings, to pharmaceutical and construction.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number PRPR04075
Product Name Propeller, RH, Sq, 4" Dia, 3/4" Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 4 inch (102 mm)
Bore Size 0.7500 inch (19.05 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
Mixing Propellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
View Details
Axial Flow Turbine RBW Impeller, 22
Specs
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 22 inch (559 mm)
Bore Size 1.5 inch (38.1 mm)
View Details
F4 Impeller - 09-810B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2 inch (50.8 mm)
Number of Blades or Vanes 6
View Details