Mixer Direct High Efficiency Impeller, 5.5in Dia, 3/4in Bore HEI005575

Description
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.
Description
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Impeller, 5.5in Dia, 3/4in Bore - HEI005575 - Mixer Direct
Louisville, KY, USA
High Efficiency Impeller, 5.5in Dia, 3/4in Bore
HEI005575
High Efficiency Impeller, 5.5in Dia, 3/4in Bore HEI005575
The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the flange mount, plate mount and top entry lines.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number HEI005575
Product Name High Efficiency Impeller, 5.5in Dia, 3/4in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 5.5 inch (140 mm)
Bore Size 0.7500 inch (19.05 mm)
Number of Blades or Vanes 3
Unlock Full Specs
to access all available technical data

Similar Products

 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
Blending and Solid Suspension Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
View Details
Propeller, LH, SP, 10in Dia, 1in Bore - PRPS10100 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 10 inch (254 mm)
Bore Size 1 inch (25.4 mm)
View Details
F8 Impeller - 09-819B-9 - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 3.74 inch (95 mm)
Number of Blades or Vanes 12
View Details