Mixer Direct Folding Impeller, 4in Dia, 5/8in Bore FLP004062

Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 2" NPT opening, like that in the top of a 55 Gal drum. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.
Description
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 2" NPT opening, like that in the top of a 55 Gal drum. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Suppliers

Company
Product
Description
Supplier Links
Folding Impeller, 4in Dia, 5/8in Bore - FLP004062 - Mixer Direct
Louisville, KY, USA
Folding Impeller, 4in Dia, 5/8in Bore
FLP004062
Folding Impeller, 4in Dia, 5/8in Bore FLP004062
MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 2" NPT opening, like that in the top of a 55 Gal drum. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 2" NPT opening, like that in the top of a 55 Gal drum. All stainless construction ensures durability and cleanability. The blades fold down due to gravity and open up as the mixer is activated.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number FLP004062
Product Name Folding Impeller, 4in Dia, 5/8in Bore
Application Mixing; Pumping; Chemical; HeatExchangers; Propulsion; WaterWastewater
Outside Diameter 4 inch (102 mm)
Bore Size 0.6250 inch (15.87 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

Mixing Propellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
View Details
Axial Flow Turbine Impeller, 28
Specs
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 28 inch (711 mm)
Bore Size 2 inch (50.8 mm)
View Details
 - TEK BC Airfoil Impeller - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application Replacement Impellers
Outside Diameter 18 inch (457 mm)
Type ClosedRadial
View Details