MTI Instruments Inc. Pancake Square Radial Capacitance Probe ASP-500M

Description
To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180 degree phase shift between signals. This shift allows the current path to travel across the target surface rather than through the target to ground, eliminating any inaccuracies created by poorly grounded targets. Additionally, highly resistive targets can be measured with this technology allowing capacitance sensors to be used on semi-insulating and semi-conducting targets (for position, gap and vibration measurement applications).
Description
To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180 degree phase shift between signals. This shift allows the current path to travel across the target surface rather than through the target to ground, eliminating any inaccuracies created by poorly grounded targets. Additionally, highly resistive targets can be measured with this technology allowing capacitance sensors to be used on semi-insulating and semi-conducting targets (for position, gap and vibration measurement applications).

Suppliers

Company
Product
Description
Supplier Links
Pancake Square Radial Capacitance Probe - ASP-500M - MTI Instruments Inc.
Albany, NY, USA
Pancake Square Radial Capacitance Probe
ASP-500M
Pancake Square Radial Capacitance Probe ASP-500M
To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180 degree phase shift between signals. This shift allows the current path to travel across the target surface rather than through the target to ground, eliminating any inaccuracies created by poorly grounded targets. Additionally, highly resistive targets can be measured with this technology allowing capacitance sensors to be used on semi-insulating and semi-conducting targets (for position, gap and vibration measurement applications).

To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180 degree phase shift between signals. This shift allows the current path to travel across the target surface rather than through the target to ground, eliminating any inaccuracies created by poorly grounded targets. Additionally, highly resistive targets can be measured with this technology allowing capacitance sensors to be used on semi-insulating and semi-conducting targets (for position, gap and vibration measurement applications).

Supplier's Site
Integral Lead Radial Capacitance Probe - ASP-500M - MTI Instruments Inc.
Albany, NY, USA
Integral Lead Radial Capacitance Probe
ASP-500M
Integral Lead Radial Capacitance Probe ASP-500M
To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180 degree phase shift between signals. This shift allows the current path to travel across the target surface rather than through the target to ground, eliminating any inaccuracies created by poorly grounded targets. Additionally, highly resistive targets can be measured with this technology allowing capacitance sensors to be used on semi-insulating and semi-conducting targets (for position, gap and vibration measurement applications).

To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180 degree phase shift between signals. This shift allows the current path to travel across the target surface rather than through the target to ground, eliminating any inaccuracies created by poorly grounded targets. Additionally, highly resistive targets can be measured with this technology allowing capacitance sensors to be used on semi-insulating and semi-conducting targets (for position, gap and vibration measurement applications).

Supplier's Site
Connector Type Radial Capacitance Probe - ASP-500M - MTI Instruments Inc.
Albany, NY, USA
Connector Type Radial Capacitance Probe
ASP-500M
Connector Type Radial Capacitance Probe ASP-500M
To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180 degree phase shift between signals. This shift allows the current path to travel across the target surface rather than through the target to ground, eliminating any inaccuracies created by poorly grounded targets. Additionally, highly resistive targets can be measured with this technology allowing capacitance sensors to be used on semi-insulating and semi-conducting targets (for position, gap and vibration measurement applications).

To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180 degree phase shift between signals. This shift allows the current path to travel across the target surface rather than through the target to ground, eliminating any inaccuracies created by poorly grounded targets. Additionally, highly resistive targets can be measured with this technology allowing capacitance sensors to be used on semi-insulating and semi-conducting targets (for position, gap and vibration measurement applications).

Supplier's Site
Connector Type Axial Capacitance Probe - ASP-500M - MTI Instruments Inc.
Albany, NY, USA
Connector Type Axial Capacitance Probe
ASP-500M
Connector Type Axial Capacitance Probe ASP-500M
To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180 degree phase shift between signals. This shift allows the current path to travel across the target surface rather than through the target to ground, eliminating any inaccuracies created by poorly grounded targets. Additionally, highly resistive targets can be measured with this technology allowing capacitance sensors to be used on semi-insulating and semi-conducting targets (for position, gap and vibration measurement applications).

To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a 180 degree phase shift between signals. This shift allows the current path to travel across the target surface rather than through the target to ground, eliminating any inaccuracies created by poorly grounded targets. Additionally, highly resistive targets can be measured with this technology allowing capacitance sensors to be used on semi-insulating and semi-conducting targets (for position, gap and vibration measurement applications).

Supplier's Site

Technical Specifications

  MTI Instruments Inc.
Product Category Nondestructive Testing (NDT) Probes
Product Number ASP-500M
Product Name Pancake Square Radial Capacitance Probe
Application Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Probe Station - Model CRX-6.5K - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Standard Angle Beam Transducer - A571S-RM - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Probe Style Angle Beam
Frequency 5000 kHz
View Details
Push Pull Probe - ASP-500MR-ILA/PP - MTI Instruments Inc.
Specs
Application Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
Probe Style Surface Probe
Features & Format Non-contact
View Details