MSA Safety V-TEC™ Self-Retracting Lifeline

Description
With premium stainless steel components and innovative engineering, the V-TEC Self Retracting Lifeline incorporates a precision-made spring radial energy absorber that requires zero calibration or adjustment. The retraction dampening feature controls cable retraction speeds preventing pre-mature and accidental load indicator deployment. Completely field-serviceable with minimal components Spring radial energy absorbing technology requires zero calibration or adjustment Retraction dampening features controls the cable speed to <3m/s 20ft.(6m) length High-impact, clear polycarbonate housing simplifies pre-use inspection Fully rotating attachment point for complete user mobility Stainless steel cable and components 400lbs. worker capacity Markets: Construction, General Industry, Oil & Gas, Utilities Applications: Confined Space, Working at Heights Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. ANSI Z359.14-2012 IAC-46-067-Z04 IAC-46-068-Z04 CSA Z59.2.2-98 (R2009) CoFC_70156282 OSHA EN360:2002 CE Certificate
Request a Quote
Description
With premium stainless steel components and innovative engineering, the V-TEC Self Retracting Lifeline incorporates a precision-made spring radial energy absorber that requires zero calibration or adjustment. The retraction dampening feature controls cable retraction speeds preventing pre-mature and accidental load indicator deployment. Completely field-serviceable with minimal components Spring radial energy absorbing technology requires zero calibration or adjustment Retraction dampening features controls the cable speed to <3m/s 20ft.(6m) length High-impact, clear polycarbonate housing simplifies pre-use inspection Fully rotating attachment point for complete user mobility Stainless steel cable and components 400lbs. worker capacity Markets: Construction, General Industry, Oil & Gas, Utilities Applications: Confined Space, Working at Heights Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. ANSI Z359.14-2012 IAC-46-067-Z04 IAC-46-068-Z04 CSA Z59.2.2-98 (R2009) CoFC_70156282 OSHA EN360:2002 CE Certificate
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSA V-TEC Self-Retracting Lifeline is a fall protection device designed to control cable retraction speed to less than 3 m/s and minimize downtime with field-serviceable components. It features a clear outer casing for easy inspection, a stainless steel or galvanized steel cable, a spring radial energy-absorbing technology requiring no calibration, and a carry handle for transport. The device is available in 20 ft (6 m) length and is certified to ANSI and CSA standards.

Datasheet Summary
Powered by GS/AI

The MSA V-TEC Self-Retracting Lifeline is a fall protection device designed to control cable retraction speed to less than 3 m/s and minimize downtime with field-serviceable components. It features a clear outer casing for easy inspection, a stainless steel or galvanized steel cable, a spring radial energy-absorbing technology requiring no calibration, and a carry handle for transport. The device is available in 20 ft (6 m) length and is certified to ANSI and CSA standards.

Suppliers

Company
Product
Description
Supplier Links
 - V-TEC™ Self-Retracting Lifeline - MSA Safety
Cranberry Twp., PA, United States
With premium stainless steel components and innovative engineering, the V-TEC Self Retracting Lifeline incorporates a precision-made spring radial energy absorber that requires zero calibration or adjustment. The retraction dampening feature controls cable retraction speeds preventing pre-mature and accidental load indicator deployment. Completely field-serviceable with minimal components Spring radial energy absorbing technology requires zero calibration or adjustment Retraction dampening features controls the cable speed to <3m/s 20ft.(6m) length High-impact, clear polycarbonate housing simplifies pre-use inspection Fully rotating attachment point for complete user mobility Stainless steel cable and components 400lbs. worker capacity Markets: Construction, General Industry, Oil & Gas, Utilities Applications: Confined Space, Working at Heights Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. ANSI Z359.14-2012 IAC-46-067-Z04 IAC-46-068-Z04 CSA Z59.2.2-98 (R2009) CoFC_70156282 OSHA EN360:2002 CE Certificate

With premium stainless steel components and innovative engineering, the V-TEC Self Retracting Lifeline incorporates a precision-made spring radial energy absorber that requires zero calibration or adjustment. The retraction dampening feature controls cable retraction speeds preventing pre-mature and accidental load indicator deployment.

  • Completely field-serviceable with minimal components
  • Spring radial energy absorbing technology requires zero calibration or adjustment
  • Retraction dampening features controls the cable speed to <3m/s
  • 20ft.(6m) length
  • High-impact, clear polycarbonate housing simplifies pre-use inspection
  • Fully rotating attachment point for complete user mobility
  • Stainless steel cable and components
  • 400lbs. worker capacity

Markets: Construction, General Industry, Oil & Gas, Utilities

Applications: Confined Space, Working at Heights

Approvals subject to change without notice and may differ based on configuration, part number and/or country.
Contact Customer Service or check approval label on product for specific approval information.

  • ANSI Z359.14-2012
    • IAC-46-067-Z04
    • IAC-46-068-Z04
  • CSA Z59.2.2-98 (R2009)
    • CoFC_70156282
  • OSHA
  • EN360:2002
  • CE Certificate
Supplier's Site Datasheet

Technical Specifications

  MSA Safety
Product Category Fall Arrest Systems
Product Number V-TEC™ Self-Retracting Lifeline
Type Braking / Descent Mechanisms
Unlock Full Specs
to access all available technical data

Similar Products

Gravity® Temporary Horizontal Lifeline -  - MSA Safety
Specs
Type Lifeline Systems
Certifications OSHA, EN 795:1996
View Details
Workman® Self-Retracting Lanyard -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14-2012, CSA Z259.2.2-98, CE Certificate EN 360:2002
View Details
Latchways® Vertical Ladder Lifeline Kit -  - MSA Safety
Specs
Type Lifeline Systems
Certifications ANSI Z359.16 - 2016, CSA Z59.2.5, OSHA 1910 Walking-Working Surfaces Ladder Fall Protection, EN 353:1, AS/NZ 1891.4
View Details
Latchways Leading Edge SRL -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14 (LE), OSHA, EN 360:2002, EN Certificate, VG11 CNB/P/11.060 Edge Type A (0.5 mm Radius Edge), Declaration of Conformity
View Details