MSA Safety Freestanding Constant Force® Post

Description
MSA's Latchways® Freestanding Constant Force post provides assured worker safety at height where there is an occasional or temporary requirement to access flat roofs or structures. At the heart of the system is MSA’s unique Constant Force Technology. The Constant Force Post is contained within an anchor device consisting of a galvanized steel frame and galvanized steel weights bolted in a circular formation onto rubber coated base weights. In the event of a fall, the Constant Force post deploys to limit the load on the system while the weights simultaneously create a friction anchor between the unit and the roof surface. Applicable where there is an occasional safety at height requirement Suitable for flat roofs (maximum 5° pitch) Can be used on a wide range of roof surfaces including concrete, single-ply membrane, bituminous membrane, sanded and stone chipping asphalt, and steel profile No need to puncture the roof membrane to fix the system Special rotating anchor turns through 90° for maximum user flexibility Each anchor device protects a single user Conforms to OSHA 1910.66 App C & 1926.502 clause (d) (15) Conforms to BS EN 795 Class E Markets: Construction, General Industry, Mining, Oil & Gas, Utilities Applications: Working at Heights
Request a Quote Datasheet
Description
MSA's Latchways® Freestanding Constant Force post provides assured worker safety at height where there is an occasional or temporary requirement to access flat roofs or structures. At the heart of the system is MSA’s unique Constant Force Technology. The Constant Force Post is contained within an anchor device consisting of a galvanized steel frame and galvanized steel weights bolted in a circular formation onto rubber coated base weights. In the event of a fall, the Constant Force post deploys to limit the load on the system while the weights simultaneously create a friction anchor between the unit and the roof surface. Applicable where there is an occasional safety at height requirement Suitable for flat roofs (maximum 5° pitch) Can be used on a wide range of roof surfaces including concrete, single-ply membrane, bituminous membrane, sanded and stone chipping asphalt, and steel profile No need to puncture the roof membrane to fix the system Special rotating anchor turns through 90° for maximum user flexibility Each anchor device protects a single user Conforms to OSHA 1910.66 App C & 1926.502 clause (d) (15) Conforms to BS EN 795 Class E Markets: Construction, General Industry, Mining, Oil & Gas, Utilities Applications: Working at Heights
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freestanding Constant Force® Post -  - MSA Safety
Cranberry Twp., PA, United States
Freestanding Constant Force® Post
Freestanding Constant Force® Post
MSA's Latchways® Freestanding Constant Force post provides assured worker safety at height where there is an occasional or temporary requirement to access flat roofs or structures. At the heart of the system is MSA’s unique Constant Force Technology. The Constant Force Post is contained within an anchor device consisting of a galvanized steel frame and galvanized steel weights bolted in a circular formation onto rubber coated base weights. In the event of a fall, the Constant Force post deploys to limit the load on the system while the weights simultaneously create a friction anchor between the unit and the roof surface. Applicable where there is an occasional safety at height requirement Suitable for flat roofs (maximum 5° pitch) Can be used on a wide range of roof surfaces including concrete, single-ply membrane, bituminous membrane, sanded and stone chipping asphalt, and steel profile No need to puncture the roof membrane to fix the system Special rotating anchor turns through 90° for maximum user flexibility Each anchor device protects a single user Conforms to OSHA 1910.66 App C & 1926.502 clause (d) (15) Conforms to BS EN 795 Class E Markets: Construction, General Industry, Mining, Oil & Gas, Utilities Applications: Working at Heights

MSA's Latchways® Freestanding Constant Force post provides assured worker safety at height where there is an occasional or temporary requirement to access flat roofs or structures.

At the heart of the system is MSA’s unique Constant Force Technology. The Constant Force Post is contained within an anchor device consisting of a galvanized steel frame and galvanized steel weights bolted in a circular formation onto rubber coated base weights. In the event of a fall, the Constant Force post deploys to limit the load on the system while the weights simultaneously create a friction anchor between the unit and the roof surface.

  • Applicable where there is an occasional safety at height requirement
  • Suitable for flat roofs (maximum 5° pitch)
  • Can be used on a wide range of roof surfaces including concrete, single-ply membrane, bituminous membrane, sanded and stone chipping asphalt, and steel profile
  • No need to puncture the roof membrane to fix the system
  • Special rotating anchor turns through 90° for maximum user flexibility
  • Each anchor device protects a single user
  • Conforms to OSHA 1910.66 App C & 1926.502 clause (d) (15)
  • Conforms to BS EN 795 Class E

Markets: Construction, General Industry, Mining, Oil & Gas, Utilities Applications: Working at Heights

Supplier's Site Datasheet

Technical Specifications

  MSA Safety
Product Category Fall Arrest Systems
Product Name Freestanding Constant Force® Post
Type Deadweight Anchors
Unlock Full Specs
to access all available technical data

Similar Products

Confined Space Entry Kits -  - MSA Safety
Specs
Type Davits
Certifications ANSI A10.32, CSA Certified, Meets OSHA Standards
View Details
Roof Anchor -  - MSA Safety
MSA Safety
Specs
Type Anchorage Connectors
Certifications ANSI Z359.1-2007
View Details
Stretcher Bridle -  - MSA Safety
Specs
Type Fall Rescue
Certifications ANSI, OSHA
View Details
Latchways WinGrip® Vacuum Anchor -  - MSA Safety
Specs
Type Anchorage Connectors
Certifications OSHA 2:1, ANSI Z359.6
View Details