The Supreme Pro-X is an electronic hearing protector designed for hunting and shooting in high- or impulse-noise environments. It features foldable black or green earcups with foam or silicone sealing rings, a waterproof battery compartment, and a three-button volume and power control. It includes a 3.5 mm mono jack for AUX input, requires two AAA batteries (included), and provides up to 600 hours of battery life with low battery warning and save functions. The device limits audio amplification to 82 dBa for safe hearing while enhancing weak sounds such as distant game. It meets ANSI S3.19-1974 and CSA Class B standards and is rated IP67 for complete dust protection and immersion in up to 1 meter of water for 30 minutes. A five-year warranty covers electronic components.
The Supreme Pro-X features high amplification with natural, realistic sound to provide excellent protection in noisy environments. Two separate waterproof microphones provide optimum stereo effect and location of sound direction. By wearing Supreme ear muffs you can communicate face-to-face as well as hearing commands and instructions without removing the hearing protector, even when others are shooting. The removable headband is washable, while the slim cups offer a lightweight, attractive design.
| MSA Safety | |
|---|---|
| Product Category | Ear Protection |
| Product Number | Supreme Pro-X Ear Muff |
| Product Name | Headband, Electronic Ear Muffs |
| Type | Ear Muffs |