MSA Safety Utility Harness (Arc Flash) Gravity®

Description
Gravity series harnesses meet the needs of workers in specialty environments of specific work applications such as high heat, welding, corrosion, rescue, rigging and suspension. The Gravity® Coated Harness uses a special urethane web coating to resist stains and wear and tear that are common when working in dirty environments. Gravity® Utility Harness (Arc Flash) Waist and leg padding with flame-resistant fabrics using aramid fibers like Kevlar® Reflective tape is flame-retardant-trea ted cotton fabric PVC-coated buckles and D-rings Buckles are easy to adjust and do not slip during use Nylon web meeting the minimum static strength of 7000 lbf (as per the requirement by ASTM F887) Built-in load indicators RFID capability 400 lbs. worker capacity Gravity® Suspension Harness 8 adjustment points for perfect sizing and fit Tool loops with internal rigid supports to make connection of tools easier Tool loops on leg straps provide more tool holding options, and if are not needed may be cut off All versions include waist and leg padding to improve suspension comfort Elastic web keepers provide flexibility to manage excess webbing D-rings available at Ventral (waist), Sternal, Hip and Back locations Waist pad with dual layer construction to reduce pressure during suspension Fall arrest rated Sternal and Back D-ring Carabiner with 3,600lb (16kN) gate strength Bayonet style buckles available with locking engagement window to confirm secure connection Gravity® Urethane Coated Harness Abrasion and moisture resistant and is suitable for working in harsh environments. The urethane coating is extremely easy to clean and maintain increasing the longevity of the product. Gravity® Welder Harness Made of 100% Kevlar® material to resist welding splatter and provide longer product life cycle. Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights, Welding Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. Meets applicable OSHA requirements ANSI Z359.11-2014 2015-09-01-IACC-23-0 06-02_Z04 2015-11-10-IAC-23-01 8_Z04 ANSI Z359.1 / ANSI Z359.11-2014 / ASTM F887-2013 2015-11-11-IAC-23-04 7_Z04 CSA Z259.10-12 2017-09-20_CSA190668 4 EN:358:1999 / EN361:2002 / EN813:2008 2015-09-14-INS2787 ABNT15835:2010 / ABNT15836:2010 ASTM 2014-02-24-BRP233332 ABNT15835:2010 / ABNT15836:2010 NON-ASTM 2014-09-03-BRP233333 AS/NZS 1891.1-2007 2015-06-29-BMP563305
Request a Quote Datasheet
Description
Gravity series harnesses meet the needs of workers in specialty environments of specific work applications such as high heat, welding, corrosion, rescue, rigging and suspension. The Gravity® Coated Harness uses a special urethane web coating to resist stains and wear and tear that are common when working in dirty environments. Gravity® Utility Harness (Arc Flash) Waist and leg padding with flame-resistant fabrics using aramid fibers like Kevlar® Reflective tape is flame-retardant-trea ted cotton fabric PVC-coated buckles and D-rings Buckles are easy to adjust and do not slip during use Nylon web meeting the minimum static strength of 7000 lbf (as per the requirement by ASTM F887) Built-in load indicators RFID capability 400 lbs. worker capacity Gravity® Suspension Harness 8 adjustment points for perfect sizing and fit Tool loops with internal rigid supports to make connection of tools easier Tool loops on leg straps provide more tool holding options, and if are not needed may be cut off All versions include waist and leg padding to improve suspension comfort Elastic web keepers provide flexibility to manage excess webbing D-rings available at Ventral (waist), Sternal, Hip and Back locations Waist pad with dual layer construction to reduce pressure during suspension Fall arrest rated Sternal and Back D-ring Carabiner with 3,600lb (16kN) gate strength Bayonet style buckles available with locking engagement window to confirm secure connection Gravity® Urethane Coated Harness Abrasion and moisture resistant and is suitable for working in harsh environments. The urethane coating is extremely easy to clean and maintain increasing the longevity of the product. Gravity® Welder Harness Made of 100% Kevlar® material to resist welding splatter and provide longer product life cycle. Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights, Welding Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. Meets applicable OSHA requirements ANSI Z359.11-2014 2015-09-01-IACC-23-0 06-02_Z04 2015-11-10-IAC-23-01 8_Z04 ANSI Z359.1 / ANSI Z359.11-2014 / ASTM F887-2013 2015-11-11-IAC-23-04 7_Z04 CSA Z259.10-12 2017-09-20_CSA190668 4 EN:358:1999 / EN361:2002 / EN813:2008 2015-09-14-INS2787 ABNT15835:2010 / ABNT15836:2010 ASTM 2014-02-24-BRP233332 ABNT15835:2010 / ABNT15836:2010 NON-ASTM 2014-09-03-BRP233333 AS/NZS 1891.1-2007 2015-06-29-BMP563305
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Harness (Arc Flash) - Gravity® - MSA Safety
Cranberry Twp., PA, United States
Utility Harness (Arc Flash)
Gravity®
Utility Harness (Arc Flash) Gravity®
Gravity series harnesses meet the needs of workers in specialty environments of specific work applications such as high heat, welding, corrosion, rescue, rigging and suspension. The Gravity® Coated Harness uses a special urethane web coating to resist stains and wear and tear that are common when working in dirty environments. Gravity® Utility Harness (Arc Flash) Waist and leg padding with flame-resistant fabrics using aramid fibers like Kevlar® Reflective tape is flame-retardant-trea ted cotton fabric PVC-coated buckles and D-rings Buckles are easy to adjust and do not slip during use Nylon web meeting the minimum static strength of 7000 lbf (as per the requirement by ASTM F887) Built-in load indicators RFID capability 400 lbs. worker capacity Gravity® Suspension Harness 8 adjustment points for perfect sizing and fit Tool loops with internal rigid supports to make connection of tools easier Tool loops on leg straps provide more tool holding options, and if are not needed may be cut off All versions include waist and leg padding to improve suspension comfort Elastic web keepers provide flexibility to manage excess webbing D-rings available at Ventral (waist), Sternal, Hip and Back locations Waist pad with dual layer construction to reduce pressure during suspension Fall arrest rated Sternal and Back D-ring Carabiner with 3,600lb (16kN) gate strength Bayonet style buckles available with locking engagement window to confirm secure connection Gravity® Urethane Coated Harness Abrasion and moisture resistant and is suitable for working in harsh environments. The urethane coating is extremely easy to clean and maintain increasing the longevity of the product. Gravity® Welder Harness Made of 100% Kevlar® material to resist welding splatter and provide longer product life cycle. Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights, Welding Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. Meets applicable OSHA requirements ANSI Z359.11-2014 2015-09-01-IACC-23-0 06-02_Z04 2015-11-10-IAC-23-01 8_Z04 ANSI Z359.1 / ANSI Z359.11-2014 / ASTM F887-2013 2015-11-11-IAC-23-04 7_Z04 CSA Z259.10-12 2017-09-20_CSA190668 4 EN:358:1999 / EN361:2002 / EN813:2008 2015-09-14-INS2787 ABNT15835:2010 / ABNT15836:2010 ASTM 2014-02-24-BRP233332 ABNT15835:2010 / ABNT15836:2010 NON-ASTM 2014-09-03-BRP233333 AS/NZS 1891.1-2007 2015-06-29-BMP563305

Gravity series harnesses meet the needs of workers in specialty environments of specific work applications such as high heat, welding, corrosion, rescue, rigging and suspension.

The Gravity® Coated Harness uses a special urethane web coating to resist stains and wear and tear that are common when working in dirty environments.

Gravity® Utility Harness (Arc Flash)

  • Waist and leg padding with flame-resistant fabrics using aramid fibers like Kevlar®
  • Reflective tape is flame-retardant-treated cotton fabric
  • PVC-coated buckles and D-rings
  • Buckles are easy to adjust and do not slip during use
  • Nylon web meeting the minimum static strength of 7000 lbf (as per the requirement by ASTM F887)
  • Built-in load indicators
  • RFID capability
  • 400 lbs. worker capacity

Gravity® Suspension Harness

  • 8 adjustment points for perfect sizing and fit
  • Tool loops with internal rigid supports to make connection of tools easier
  • Tool loops on leg straps provide more tool holding options, and if are not needed may be cut off
  • All versions include waist and leg padding to improve suspension comfort
  • Elastic web keepers provide flexibility to manage excess webbing
  • D-rings available at Ventral (waist), Sternal, Hip and Back locations
  • Waist pad with dual layer construction to reduce pressure during suspension
  • Fall arrest rated Sternal and Back D-ring
  • Carabiner with 3,600lb (16kN) gate strength
  • Bayonet style buckles available with locking engagement window to confirm secure connection

Gravity® Urethane Coated Harness

  • Abrasion and moisture resistant and is suitable for working in harsh environments. The urethane coating is extremely easy to clean and maintain increasing the longevity of the product.

Gravity® Welder Harness

  • Made of 100% Kevlar® material to resist welding splatter and provide longer product life cycle.

Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights, Welding

Approvals subject to change without notice and may differ based on configuration, part number and/or country.
Contact Customer Service or check approval label on product for specific approval information.

Meets applicable OSHA requirements

ANSI Z359.11-2014

  • 2015-09-01-IACC-23-006-02_Z04
  • 2015-11-10-IAC-23-018_Z04

ANSI Z359.1 / ANSI Z359.11-2014 / ASTM F887-2013

  • 2015-11-11-IAC-23-047_Z04

CSA Z259.10-12

  • 2017-09-20_CSA1906684

EN:358:1999 / EN361:2002 / EN813:2008

  • 2015-09-14-INS2787

ABNT15835:2010 / ABNT15836:2010 ASTM

  • 2014-02-24-BRP233332

ABNT15835:2010 / ABNT15836:2010 NON-ASTM

  • 2014-09-03-BRP233333

AS/NZS 1891.1-2007

  • 2015-06-29-BMP563305
Supplier's Site Datasheet

Technical Specifications

  MSA Safety
Product Category Fall Arrest Systems
Product Number Gravity®
Product Name Utility Harness (Arc Flash)
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products

MSA Synthetic Rope Lifeline -  - MSA Safety
Specs
Type Lifeline Systems
View Details
Latchways Sealed Self-Retracting Lanyard -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14, CSA Z259.2.2, OSHA, EN360:2002
View Details
V-EDGE™ Leading Edge Self - Retracting Lifeline -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14 -2014 (LE) Leading Edge, OSHA
View Details
 - V-TEC™ Self-Retracting Lifeline - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14-2012, CSA Z59.2.2-98 (R2009), OSHA, EN360:2002, CE Certificate
View Details