MSA Safety Self-Retracting Lanyard Dyna-Lock®

Description
The MSA Dyna-Lock® Self-Retracting Lanyards (SRL) are fast-acting fall arresters that limit free-fall distance, deceleration distance and fall arrest forces while allowing user freedom of movement. The Dyna-Lock SRL is ideal for climbing applications where vertical mobility is needed. Three independent locking mechanisms provide proven dependability in corrosive or freezing environments Integral shock absorber limits fall arrest forces to 900 lbs or less Visual impact loading indicator on snaphook that alerts the user when the unit has been subjected to a load Wire rope available in galvanized or stainless steel Swivel snaphook to prevent birdcaging or kinking of lifeline Roller nozzle reduces wear on cable Durable stainless steel and extruded aluminum housing on web Dyna-Lock SRLs Durable galvanized steel housing on cable Dyna-Lock SRLs Integral carrying/mounting handle 4.5 feet per second locking speed Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights
Request a Quote
Description
The MSA Dyna-Lock® Self-Retracting Lanyards (SRL) are fast-acting fall arresters that limit free-fall distance, deceleration distance and fall arrest forces while allowing user freedom of movement. The Dyna-Lock SRL is ideal for climbing applications where vertical mobility is needed. Three independent locking mechanisms provide proven dependability in corrosive or freezing environments Integral shock absorber limits fall arrest forces to 900 lbs or less Visual impact loading indicator on snaphook that alerts the user when the unit has been subjected to a load Wire rope available in galvanized or stainless steel Swivel snaphook to prevent birdcaging or kinking of lifeline Roller nozzle reduces wear on cable Durable stainless steel and extruded aluminum housing on web Dyna-Lock SRLs Durable galvanized steel housing on cable Dyna-Lock SRLs Integral carrying/mounting handle 4.5 feet per second locking speed Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Self-Retracting Lanyard - Dyna-Lock® - MSA Safety
Cranberry Twp., PA, United States
Self-Retracting Lanyard
Dyna-Lock®
Self-Retracting Lanyard Dyna-Lock®
The MSA Dyna-Lock® Self-Retracting Lanyards (SRL) are fast-acting fall arresters that limit free-fall distance, deceleration distance and fall arrest forces while allowing user freedom of movement. The Dyna-Lock SRL is ideal for climbing applications where vertical mobility is needed. Three independent locking mechanisms provide proven dependability in corrosive or freezing environments Integral shock absorber limits fall arrest forces to 900 lbs or less Visual impact loading indicator on snaphook that alerts the user when the unit has been subjected to a load Wire rope available in galvanized or stainless steel Swivel snaphook to prevent birdcaging or kinking of lifeline Roller nozzle reduces wear on cable Durable stainless steel and extruded aluminum housing on web Dyna-Lock SRLs Durable galvanized steel housing on cable Dyna-Lock SRLs Integral carrying/mounting handle 4.5 feet per second locking speed Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights

The MSA Dyna-Lock® Self-Retracting Lanyards (SRL) are fast-acting fall arresters that limit free-fall distance, deceleration distance and fall arrest forces while allowing user freedom of movement. The Dyna-Lock SRL is ideal for climbing applications where vertical mobility is needed.

  • Three independent locking mechanisms provide proven dependability in corrosive or freezing environments
  • Integral shock absorber limits fall arrest forces to 900 lbs or less
  • Visual impact loading indicator on snaphook that alerts the user when the unit has been subjected to a load
  • Wire rope available in galvanized or stainless steel
  • Swivel snaphook to prevent birdcaging or kinking of lifeline
  • Roller nozzle reduces wear on cable
  • Durable stainless steel and extruded aluminum housing on web Dyna-Lock SRLs
  • Durable galvanized steel housing on cable Dyna-Lock SRLs
  • Integral carrying/mounting handle
  • 4.5 feet per second locking speed

Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Fall Arrest Systems
Product Number Dyna-Lock®
Product Name Self-Retracting Lanyard
Type Braking / Descent Mechanisms
Unlock Full Specs
to access all available technical data

Similar Products

Stretcher Bridle -  - MSA Safety
Specs
Type Fall Rescue
Certifications ANSI, OSHA
View Details
Gravity® Temporary Horizontal Lifeline -  - MSA Safety
Specs
Type Lifeline Systems
Certifications OSHA, EN 795:1996
View Details
Utility Harness (Arc Flash) - Gravity® - MSA Safety
Specs
Type Body Harnesses
Certifications ANSI Z359.11-2014, ANSI Z359.1 / ANSI Z359.11-2014 / ASTM F887-2013, CSA Z259.10-12, EN:358:1999 / EN361:2002 / EN813:2008
View Details
Confined Space Entry Kits -  - MSA Safety
Specs
Type Davits
Certifications ANSI A10.32, CSA Certified, Meets OSHA Standards
View Details