MOCAP LLC Paper Tapered Plugs MPTP031

Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote
Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paper Tapered Plugs - MPTP031 - MOCAP LLC
Park Hills, MO, United States
Paper Tapered Plugs
MPTP031
Paper Tapered Plugs MPTP031
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
  • Material: Paper (Brown)
  • Environmentally Friendly and Economical Masking Solution
  • Does Not Promote Condensation
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MPTP031
Product Name Paper Tapered Plugs
Overall Length 1.03 inch (26.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF391 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Pull Plugs - MEPP.445 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
View Details
General Purpose Plugs for Metric Threads - GPM2615RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Silicone Rubber Washer Plugs - MSWP4 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1260 inch (3.2 mm)
Material Rubber - Silicone
View Details