MOCAP LLC Silicone Rubber Pull Plugs MSPP.217

Description
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote
Description
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Pull Plugs - MSPP.217 - MOCAP LLC
Park Hills, MO, United States
Silicone Rubber Pull Plugs
MSPP.217
Silicone Rubber Pull Plugs MSPP.217
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
  • Material: Silicone
  • Convenient Handle and Parallel Design for Masking of Through-Holes
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MSPP.217
Product Name Silicone Rubber Pull Plugs
Overall Length 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Unified/Straight Threads - GPU0500-20 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3386 inch (8.6 mm)
Material Polypropylene (PP)
View Details
High Temperature Vinyl Insertion Plugs - MCP9256T - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread 1/4" NPT; 1/4
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP1312 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.6181 inch (15.7 mm)
Material Polypropylene (PP)
View Details
Tapered Plugs for Type K Tubing - KTP2625 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details