MOCAP LLC Silicone Rubber Pull Plugs MSPP.335

Description
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote
Description
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Pull Plugs - MSPP.335 - MOCAP LLC
Park Hills, MO, United States
Silicone Rubber Pull Plugs
MSPP.335
Silicone Rubber Pull Plugs MSPP.335
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
  • Material: Silicone
  • Convenient Handle and Parallel Design for Masking of Through-Holes
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MSPP.335
Product Name Silicone Rubber Pull Plugs
Overall Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Tapered Plastic Plugs - CP2.85/2.98 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP006 - MOCAP LLC
Specs
Overall Length 0.3622 inch (9.2 mm)
Material Paper
NPT Thread 1/4" NPT; 1/4
View Details
Push-in Plugs for SAE and NPT Threads - PIP0563 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2913 inch (7.4 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP012 - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Paper
BSP Thread 1/2" BSP; G1/2
View Details