MOCAP LLC Plugs for Oval Tubes with Flat Top OV4518MA

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Oval Tubes with Flat Top - OV4518MA - MOCAP LLC
Park Hills, MO, United States
Plugs for Oval Tubes with Flat Top
OV4518MA
Plugs for Oval Tubes with Flat Top OV4518MA
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OV4518MA
Product Name Plugs for Oval Tubes with Flat Top
Overall Length 0.4528 inch (11.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Push-in Plugs for SAE and NPT Threads - PIP0563 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2913 inch (7.4 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW2.46/2.55 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF510 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP2.000/2.469 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details