MOCAP LLC Silicone Rubber Tapered Plugs MSP2.272/2.697

Description
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Request a Quote
Description
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Tapered Plugs - MSP2.272/2.697 - MOCAP LLC
Park Hills, MO, United States
Silicone Rubber Tapered Plugs
MSP2.272/2.697
Silicone Rubber Tapered Plugs MSP2.272/2.697
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
  • Material: Silicone
  • Tapered Design Allows for Masking of Various Hole Diameters
  • Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MSP2.272/2.697
Product Name Silicone Rubber Tapered Plugs
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Tapered Plugs - MSP1.469/1.750 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Plugs for Oval Tubes with Flat Top - OV7040MF - MOCAP LLC
Specs
Overall Length 0.5709 inch (14.5 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Type L and M Tubing - GKP0500 - MOCAP LLC
Specs
Features Flange
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Unified/Straight Threads - GPU0875-14 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5315 inch (13.5 mm)
Material Polypropylene (PP)
View Details