MOCAP LLC Silicone Rubber Tapered Plugs MSP1.306/1.622

Description
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Request a Quote
Description
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Tapered Plugs - MSP1.306/1.622 - MOCAP LLC
Park Hills, MO, United States
Silicone Rubber Tapered Plugs
MSP1.306/1.622
Silicone Rubber Tapered Plugs MSP1.306/1.622
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
  • Material: Silicone
  • Tapered Design Allows for Masking of Various Hole Diameters
  • Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MSP1.306/1.622
Product Name Silicone Rubber Tapered Plugs
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Tapered Plastic Plugs - CP.23/.30 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Pull Plugs - MSPP.275 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Silicone Rubber Tapered Plugs - MSP.562/750 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Barrel Plugs with Flange - BPF270 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details