MOCAP LLC Center Pull Plugs with Wide Flanges CPW.48/.54

Description
Material: LDPE (Low Density Polyethylene) (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Center Pull Plugs with Wide Flanges - CPW.48/.54 - MOCAP LLC
Park Hills, MO, United States
Center Pull Plugs with Wide Flanges
CPW.48/.54
Center Pull Plugs with Wide Flanges CPW.48/.54
Material: LDPE (Low Density Polyethylene) (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
  • Material: LDPE (Low Density Polyethylene) (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Extra Strong Tab is Molded into Plug so it Will Not Break Off
  • Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number CPW.48/.54
Product Name Center Pull Plugs with Wide Flanges
Features Flange; Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Tapered Plugs - MSP.437/687 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
General Purpose Plugs for Metric Threads - GPM2415RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Outside Pull Tapered Plastic Plugs - OP.29/.36 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF190 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2165 inch (5.5 mm)
Material Polyethylene (PE)
View Details