MOCAP LLC Finger Nub Vinyl Grips MFG0072

Description
Material: Vinyl (Black) Ergonomic Design Allows for a Secure Hold Stretches for a Snug Fit but Won't Split, Tear or Shred
Request a Quote
Description
Material: Vinyl (Black) Ergonomic Design Allows for a Secure Hold Stretches for a Snug Fit but Won't Split, Tear or Shred
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Finger Nub Vinyl Grips - MFG0072 - MOCAP LLC
Park Hills, MO, United States
Finger Nub Vinyl Grips
MFG0072
Finger Nub Vinyl Grips MFG0072
Material: Vinyl (Black) Ergonomic Design Allows for a Secure Hold Stretches for a Snug Fit but Won't Split, Tear or Shred
  • Material: Vinyl (Black)
  • Ergonomic Design Allows for a Secure Hold
  • Stretches for a Snug Fit but Won't Split, Tear or Shred
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MFG0072
Product Name Finger Nub Vinyl Grips
Material Ethyl Vinyl Acetate (EVA); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF180 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Washer Plugs - MSWP3 - MOCAP LLC
Specs
Features Flange
Overall Length 0.0984 inch (2.5 mm)
Material Rubber - Silicone
View Details
Plugs for Oval Tubes with Flat Top - OV3515MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP1.15/1.30 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details