MOCAP LLC Tapered Plugs for Type L and M Tubing LMP4125

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tapered Plugs for Type L and M Tubing - LMP4125 - MOCAP LLC
Park Hills, MO, United States
Tapered Plugs for Type L and M Tubing
LMP4125
Tapered Plugs for Type L and M Tubing LMP4125
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Reinforced Cross Bracing for Secure Fit
  • Features Durable Pull-Tab for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number LMP4125
Product Name Tapered Plugs for Type L and M Tubing
Overall Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP230 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP0750 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.4016 inch (10.2 mm)
Material Polypropylene (PP)
View Details
Silicone Rubber Washer Plugs - MSWP5 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1378 inch (3.5 mm)
Material Rubber - Silicone
View Details
Center Pull Tapered Plastic Plugs - CP2.06/2.24 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1.03 inch (26.2 mm)
Material Polyethylene (PE)
View Details