MOCAP LLC EPDM Tapered Plugs MEP2.118/2.506

Description
Material: EPDM (Ethylene Propylene Diene Monomer) Tapered Design Allows for Masking of Various Hole Diameters
Request a Quote
Description
Material: EPDM (Ethylene Propylene Diene Monomer) Tapered Design Allows for Masking of Various Hole Diameters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPDM Tapered Plugs - MEP2.118/2.506 - MOCAP LLC
Park Hills, MO, United States
EPDM Tapered Plugs
MEP2.118/2.506
EPDM Tapered Plugs MEP2.118/2.506
Material: EPDM (Ethylene Propylene Diene Monomer) Tapered Design Allows for Masking of Various Hole Diameters
  • Material: EPDM (Ethylene Propylene Diene Monomer)
  • Tapered Design Allows for Masking of Various Hole Diameters
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MEP2.118/2.506
Product Name EPDM Tapered Plugs
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF330 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3543 inch (9 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIP1750 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.4606 inch (11.7 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP3.250/4.000 - MOCAP LLC
Specs
Overall Length 1.5 inch (38.1 mm)
Material Rubber - Silicone
View Details
EPDM Tapered Plugs - MEP.313/562 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.13 inch (28.6 mm)
View Details