MOCAP LLC Plugs for Oval Tubes with Flat Top OV3015MF

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Oval Tubes with Flat Top - OV3015MF - MOCAP LLC
Park Hills, MO, United States
Plugs for Oval Tubes with Flat Top
OV3015MF
Plugs for Oval Tubes with Flat Top OV3015MF
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OV3015MF
Product Name Plugs for Oval Tubes with Flat Top
Overall Length 0.4528 inch (11.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Finger Nub Vinyl Grips - MFG0293 - MOCAP LLC
Specs
Material Ethyl Vinyl Acetate (EVA); Vinyl
View Details
General Purpose Plugs for Metric Threads - GPM1615RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3898 inch (9.9 mm)
Material Polypropylene (PP)
View Details
Silicone Rubber Tapered Plugs - MSP.062/187 - MOCAP LLC
Specs
Features Tapered
Overall Length 0.7520 inch (19.1 mm)
Material Rubber - Silicone
View Details
Vinyl Plastic Insertion Plugs - MCP9262 - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread 1" NPT; 1
View Details