MOCAP LLC General Purpose Plugs for Unified/Straight Threads GPU1062-12

Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide Positive Seal on SAE Straight-Thread Ports Features a Molded-In O-Ring Style Bead and External Lip on the Flange to Seal Out Contaminants
Request a Quote
Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide Positive Seal on SAE Straight-Thread Ports Features a Molded-In O-Ring Style Bead and External Lip on the Flange to Seal Out Contaminants
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Plugs for Unified/Straight Threads - GPU1062-12 - MOCAP LLC
Park Hills, MO, United States
General Purpose Plugs for Unified/Straight Threads
GPU1062-12
General Purpose Plugs for Unified/Straight Threads GPU1062-12
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide Positive Seal on SAE Straight-Thread Ports Features a Molded-In O-Ring Style Bead and External Lip on the Flange to Seal Out Contaminants
  • Material: PP (Polypropylene)
  • Stocked Material: PP (Red)
  • Designed to Provide Positive Seal on SAE Straight-Thread Ports
  • Features a Molded-In O-Ring Style Bead and External Lip on the Flange to Seal Out Contaminants
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number GPU1062-12
Product Name General Purpose Plugs for Unified/Straight Threads
Features Threaded; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Washer Plugs - MSWP6 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1378 inch (3.5 mm)
Material Rubber - Silicone
View Details
Center Pull Plugs with Wide Flanges - CPW1.46/1.55 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Pull Plugs - MEPP.225 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
View Details
Outside Pull Tapered Plastic Plugs - OP1.09/1.21 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details