MOCAP LLC Silicone Rubber Hollow Tapered Plugs MHSP1.881/2.198

Description
Material: Silicone
Request a Quote
Description
Material: Silicone
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Hollow Tapered Plugs - MHSP1.881/2.198 - MOCAP LLC
Park Hills, MO, United States
Silicone Rubber Hollow Tapered Plugs
MHSP1.881/2.198
Silicone Rubber Hollow Tapered Plugs MHSP1.881/2.198
Material: Silicone
  • Material: Silicone
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MHSP1.881/2.198
Product Name Silicone Rubber Hollow Tapered Plugs
Overall Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Schedule 40 Round Pipes - 4 - MOCAP LLC
Specs
Overall Length 0.5118 inch (13 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP034 - MOCAP LLC
Specs
Overall Length 0.7362 inch (18.7 mm)
Material Paper
NPT Thread 3" NPT; 3
View Details
Plugs for Oval Tubes with Domed Top - OV3515MI - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP1.22/1.35 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details