MOCAP LLC Push-in Plugs for SAE and NPT Threads PIP0313

Description
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push-in Plugs for SAE and NPT Threads - PIP0313 - MOCAP LLC
Park Hills, MO, United States
Push-in Plugs for SAE and NPT Threads
PIP0313
Push-in Plugs for SAE and NPT Threads PIP0313
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
  • Material: LDPE (Low Density Polyethylene) (Red)
  • Designed to Simply Snap into Place to Protect Threads
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number PIP0313
Product Name Push-in Plugs for SAE and NPT Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Paper Tapered Plugs - MPTP022 - MOCAP LLC
Specs
Overall Length 0.6339 inch (16.1 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details
Tapered Plugs for Type L and M Tubing - LMP2125 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF130 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2756 inch (7 mm)
Material Polyethylene (PE)
View Details
Tapered Plugs for Type L and M Tubing - LMP1125 - MOCAP LLC
Specs
Overall Length 0.8819 inch (22.4 mm)
Material Polyethylene (PE)
View Details