MO2 Inc. Oxygen Analyzer System GEN III 5000 Series

Description
The GEN III 5000 series, part of OxySense’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of studies. The stand alone system can be used for non-invasive and invasive measurements in oil, water and air, and also perform permeability analysis (OTR) for film, bottles and “live” packages. The GEN III 5000 incorporates all the unique capabilities of the current OxySense System line, with an array of NEW features from a slant-top, touch screen display operation to expanded temperature measurement range and real time graphical and test log display. The GEN III line products all comply with ASTM 2714-08 standards.
Datasheet
Description
The GEN III 5000 series, part of OxySense’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of studies. The stand alone system can be used for non-invasive and invasive measurements in oil, water and air, and also perform permeability analysis (OTR) for film, bottles and “live” packages. The GEN III 5000 incorporates all the unique capabilities of the current OxySense System line, with an array of NEW features from a slant-top, touch screen display operation to expanded temperature measurement range and real time graphical and test log display. The GEN III line products all comply with ASTM 2714-08 standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oxygen Analyzer System - GEN III 5000 Series - MO2 Inc.
Dallas, TX, USA
Oxygen Analyzer System
GEN III 5000 Series
Oxygen Analyzer System GEN III 5000 Series
The GEN III 5000 series, part of OxySense’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of studies. The stand alone system can be used for non-invasive and invasive measurements in oil, water and air, and also perform permeability analysis (OTR) for film, bottles and “live” packages. The GEN III 5000 incorporates all the unique capabilities of the current OxySense System line, with an array of NEW features from a slant-top, touch screen display operation to expanded temperature measurement range and real time graphical and test log display. The GEN III line products all comply with ASTM 2714-08 standards.

The GEN III 5000 series, part of OxySense’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of studies.

The stand alone system can be used for non-invasive and invasive measurements in oil, water and air, and also perform permeability analysis (OTR) for film, bottles and “live” packages.

The GEN III 5000 incorporates all the unique capabilities of the current OxySense System line, with an array of NEW features from a slant-top, touch screen display operation to expanded temperature measurement range and real time graphical and test log display. The GEN III line products all comply with ASTM 2714-08 standards.

Datasheet

Technical Specifications

  MO2 Inc.
Product Category Dissolved Oxygen Sensors
Product Number GEN III 5000 Series
Product Name Oxygen Analyzer System
Oxygen Range 0.0150 to 300000 ppm
Accuracy 5 % FS
Response Time 1 seconds
Mounting In-Line (Insertion)
Unlock Full Specs
to access all available technical data

Similar Products

ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
Visiferm DO ARC 325 - 242165 - Hamilton Company
Specs
Cell Type Polarographic
Oxygen Range 0.0040 to 25 ppm
Response Time 30 seconds
View Details
Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
Dissolved Oxygen Sensor - miniDOT Clear Logger - Precision Measurement Engineering, Inc.
Precision Measurement Engineering, Inc.
Specs
Cell Type Galvanic
Oxygen Range 0.0 to 150 ppm
Accuracy -5 to 5 % FS
View Details