MO2 Inc. Datasheets for Dissolved Oxygen Sensors
Dissolved oxygen sensors are used to measure the amount of oxygen dissolved in a unit volume of water. In water quality applications, such as aquaculture (including fish farming) and wastewater treatment, the amount of dissolved oxygen (DO) must be kept high.
Dissolved Oxygen Sensors: Learn more
| Product Name | Notes |
|---|---|
| Our base model offers the ideal solution for conducting non-invasive or invasive measurements in oil, water or air. The OxySense® GEN III 300 series, which requires a computer interface, will... | |
| The GEN III 5000 series, part of OxySense’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who... |