MMD Components / Monitor Quartztek MZTA Series Ceramic Resonator MZTA***MX

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rancho Santa Margarita, CA, USA
MZTA Series Ceramic Resonator
MZTA***MX
MZTA Series Ceramic Resonator MZTA***MX
Datasheet

Technical Specifications

  MMD Components / Monitor Quartztek
Product Category Resonators
Product Number MZTA***MX
Product Name MZTA Series Ceramic Resonator
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
SAW Resonators - ECS-DR2 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 310 to 434 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 420 MHz
View Details