MISCO Speaker RDC22WI-45

Description
Key Features: 2.5" (66 Mm), 45 Ohm Voice Range, 4 Watts Ferrite Magnet, Red Acrylic Treated Cloth Cone Ro Hs Compliant;
Datasheet
Description
Key Features: 2.5" (66 Mm), 45 Ohm Voice Range, 4 Watts Ferrite Magnet, Red Acrylic Treated Cloth Cone Ro Hs Compliant;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - RDC22WI-45 - MISCO
Minneapolis, MN, USA
Speaker
RDC22WI-45
Speaker RDC22WI-45
Key Features: 2.5" (66 Mm), 45 Ohm Voice Range, 4 Watts Ferrite Magnet, Red Acrylic Treated Cloth Cone Ro Hs Compliant;

Key Features:

  • 2.5" (66 Mm), 45 Ohm
  • Voice Range, 4 Watts
  • Ferrite Magnet, Red Acrylic Treated Cloth Cone
  • Ro Hs Compliant;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number RDC22WI-45
Product Name Speaker
Nominal Power 4 watts
Impedance 45 ohms
Sensitivity 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - OC8W-8C - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details