MISCO Speaker NC12PA-8A

Description
Key Features: 12" (304 Mm), 8 Ohm Guitar Speaker With Ferrite Magnet, Paper Cone And Dust Cap Heavy Guage Stamped Steel Basket Ro Hs Compliant;
Datasheet
Description
Key Features: 12" (304 Mm), 8 Ohm Guitar Speaker With Ferrite Magnet, Paper Cone And Dust Cap Heavy Guage Stamped Steel Basket Ro Hs Compliant;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - NC12PA-8A - MISCO
Minneapolis, MN, USA
Speaker
NC12PA-8A
Speaker NC12PA-8A
Key Features: 12" (304 Mm), 8 Ohm Guitar Speaker With Ferrite Magnet, Paper Cone And Dust Cap Heavy Guage Stamped Steel Basket Ro Hs Compliant;

Key Features:

  • 12" (304 Mm), 8 Ohm
  • Guitar Speaker With Ferrite Magnet, Paper Cone And Dust Cap
  • Heavy Guage Stamped Steel Basket
  • Ro Hs Compliant;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number NC12PA-8A
Product Name Speaker
Nominal Power 30 watts
Impedance 8 ohms
Sensitivity 103 dB
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - A13S - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 83 dB
View Details