MISCO Speaker KC12PA-8B

Description
Key Features: 12" (304 Mm), 8 Ohm Guitar Speaker 1" Voice Coil On Nomex Form, 40 Watts 12 Oz Ferrite Magnet, Paper Cone Ro Hs Compliant;
Datasheet
Description
Key Features: 12" (304 Mm), 8 Ohm Guitar Speaker 1" Voice Coil On Nomex Form, 40 Watts 12 Oz Ferrite Magnet, Paper Cone Ro Hs Compliant;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - KC12PA-8B - MISCO
Minneapolis, MN, USA
Speaker
KC12PA-8B
Speaker KC12PA-8B
Key Features: 12" (304 Mm), 8 Ohm Guitar Speaker 1" Voice Coil On Nomex Form, 40 Watts 12 Oz Ferrite Magnet, Paper Cone Ro Hs Compliant;

Key Features:

  • 12" (304 Mm), 8 Ohm Guitar Speaker
  • 1" Voice Coil On Nomex Form, 40 Watts
  • 12 Oz Ferrite Magnet, Paper Cone
  • Ro Hs Compliant;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number KC12PA-8B
Product Name Speaker
Nominal Power 40 watts
Impedance 8 ohms
Sensitivity 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker - OC12W-8A - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Sub-Miniature Speaker 6.32X4.31Mm 10.2 Ohm; Driver Type Knowles Acoustics - 24M1738 - Newark, An Avnet Company
Specs
SPL 118 dB
Impedance 10 ohms
Frequency Response 200 to 5000 Hz
View Details