Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
MISCO
JC69CD-4 -- SPEAKER
MISCO
Speaker
JC69CD-4
Description
Key Features: 6 X 9" (156 X 230mm), 4 Ohm Full Range, 15 Watts Ferrite Magnet, Paper Cone With Pre Treated Black Cloth Surround;
MISCO
Done
Datasheet
Description
Key Features: 6 X 9" (156 X 230mm), 4 Ohm Full Range, 15 Watts Ferrite Magnet, Paper Cone With Pre Treated Black Cloth Surround;
Datasheet
Suppliers
Company
Product
Description
Supplier Links
MISCO
Minneapolis, MN, USA
Speaker
JC69CD-4
Speaker
JC69CD-4
Key Features: 6 X 9" (156 X 230mm), 4 Ohm Full Range, 15 Watts Ferrite Magnet, Paper Cone With Pre Treated Black Cloth Surround;
Key Features:
6 X 9" (156 X 230mm), 4 Ohm
Full Range, 15 Watts
Ferrite Magnet, Paper Cone With Pre Treated Black Cloth Surround;
Supplier's Site
Datasheet
Technical Specifications
MISCO
Product Category
Speakers
Product Number
JC69CD-4
Product Name
Speaker
Nominal Power
15 watts
Impedance
4 ohms
Sensitivity
95 dB
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
300X SelecTone® Explosion-Proof 15W Amplified Speakers
300X-024
Specs
Features
Outdoor
SPL
120 dB
Size
17.00 inch (432 mm)
View Details
RS Components, Ltd.
Speakers
526890
Specs
SPL
90 dB
Impedance
4 ohms
Size
0.79 inch (20 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Loudspeaker
CRY611
Specs
Maximum Power
38 watts
Impedance
8 ohms
Frequency Response
100 to 18000 Hz
View Details
MISCO
Speaker
FC32WP-C
Specs
Nominal Power
6 watts
Impedance
8 ohms
Sensitivity
90 dB
View Details