MISCO Speaker JC4C-4

Description
Key Features: 4" (100mm), 4 Ohm Full Range, 15 Watts Ferrite Magnet, Paper Cone With Pre Treated Black Cloth Surround;
Datasheet
Description
Key Features: 4" (100mm), 4 Ohm Full Range, 15 Watts Ferrite Magnet, Paper Cone With Pre Treated Black Cloth Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - JC4C-4 - MISCO
Minneapolis, MN, USA
Speaker
JC4C-4
Speaker JC4C-4
Key Features: 4" (100mm), 4 Ohm Full Range, 15 Watts Ferrite Magnet, Paper Cone With Pre Treated Black Cloth Surround;

Key Features:

  • 4" (100mm), 4 Ohm
  • Full Range, 15 Watts
  • Ferrite Magnet, Paper Cone With Pre Treated Black Cloth Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number JC4C-4
Product Name Speaker
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - EN35F - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details