MISCO Speaker DCM-3

Description
Key Features: 4" (100mm), 8 Ohm Voice Range, 6 Watts Ferrite Magnet, Red Acrylic Treated Cloth Cone;
Datasheet
Description
Key Features: 4" (100mm), 8 Ohm Voice Range, 6 Watts Ferrite Magnet, Red Acrylic Treated Cloth Cone;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - DCM-3 - MISCO
Minneapolis, MN, USA
Speaker
DCM-3
Speaker DCM-3
Key Features: 4" (100mm), 8 Ohm Voice Range, 6 Watts Ferrite Magnet, Red Acrylic Treated Cloth Cone;

Key Features:

  • 4" (100mm), 8 Ohm
  • Voice Range, 6 Watts
  • Ferrite Magnet, Red Acrylic Treated Cloth Cone;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number DCM-3
Product Name Speaker
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speaker - 50RN08PR-1LS - MISCO
Specs
Nominal Power 5 watts
Impedance 8 ohms
Sensitivity 82 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 128 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details