MISCO Speaker 57RA08-4LS

Description
Key Features: 2.2" (57mm), 8 Ohm Voice Range, 200 Milliwatts Alnico Magnet, Paper Cone Ro Hs Compliant;
Datasheet
Description
Key Features: 2.2" (57mm), 8 Ohm Voice Range, 200 Milliwatts Alnico Magnet, Paper Cone Ro Hs Compliant;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - 57RA08-4LS - MISCO
Minneapolis, MN, USA
Speaker
57RA08-4LS
Speaker 57RA08-4LS
Key Features: 2.2" (57mm), 8 Ohm Voice Range, 200 Milliwatts Alnico Magnet, Paper Cone Ro Hs Compliant;

Key Features:

  • 2.2" (57mm), 8 Ohm
  • Voice Range, 200 Milliwatts
  • Alnico Magnet, Paper Cone
  • Ro Hs Compliant;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number 57RA08-4LS
Product Name Speaker
Nominal Power 0.0 watts
Impedance 8 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - OC12LPW-8A - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details