METZ CONNECT USA Inc. FIber Optic E2000H+S Coupler 15090058-I

Description
Features: Housing of the E2000 coupler made of plastic; screws included in the delivery Slotted sleeve made of zirconium oxide ceramics (ZrO2) High material stability and surface quality and long service life Service life: min. 1000 plug cycles Variants: blue (SM), green (SM APC), beige (MM)
Description
Features: Housing of the E2000 coupler made of plastic; screws included in the delivery Slotted sleeve made of zirconium oxide ceramics (ZrO2) High material stability and surface quality and long service life Service life: min. 1000 plug cycles Variants: blue (SM), green (SM APC), beige (MM)

Suppliers

Company
Product
Description
Supplier Links
FIber Optic E2000H+S Coupler - 15090058-I - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
FIber Optic E2000H+S Coupler
15090058-I
FIber Optic E2000H+S Coupler 15090058-I
Features: Housing of the E2000 coupler made of plastic; screws included in the delivery Slotted sleeve made of zirconium oxide ceramics (ZrO2) High material stability and surface quality and long service life Service life: min. 1000 plug cycles Variants: blue (SM), green (SM APC), beige (MM)

Features:

  • Housing of the E2000 coupler made of plastic; screws included in the delivery
  • Slotted sleeve made of zirconium oxide ceramics (ZrO2)
  • High material stability and surface quality and long service life
  • Service life: min. 1000 plug cycles
  • Variants: blue (SM), green (SM APC), beige (MM)
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Fiber Optic Couplers
Product Number 15090058-I
Product Name FIber Optic E2000H+S Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Coupler, Multimode, 1 x 4, 1310 nm - F-CPL-M14130 - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package C
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 980 nm
View Details
Fiber Micro-Lens Array - FCA 250FS - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details