METZ CONNECT USA Inc. Fiber Optic OpDAT Module LC-D 15091075-I

Description
Features: LC duplex couplers with adapter, fits Modul applications Slotted zirconia ceramic sleeve (ZrO2) for single mode applications Slotted metal sleeve (PhBr) for multi mode applications Perfect for "fiber to the desk" solutions Service life min. 1000 mating cycles with slotted zirconia ceramic sleeve (ZrO2) Service life min. 500 mating cycles with slotted metal sleeve (PhBr)
Description
Features: LC duplex couplers with adapter, fits Modul applications Slotted zirconia ceramic sleeve (ZrO2) for single mode applications Slotted metal sleeve (PhBr) for multi mode applications Perfect for "fiber to the desk" solutions Service life min. 1000 mating cycles with slotted zirconia ceramic sleeve (ZrO2) Service life min. 500 mating cycles with slotted metal sleeve (PhBr)

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic OpDAT Module LC-D - 15091075-I - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Fiber Optic OpDAT Module LC-D
15091075-I
Fiber Optic OpDAT Module LC-D 15091075-I
Features: LC duplex couplers with adapter, fits Modul applications Slotted zirconia ceramic sleeve (ZrO2) for single mode applications Slotted metal sleeve (PhBr) for multi mode applications Perfect for "fiber to the desk" solutions Service life min. 1000 mating cycles with slotted zirconia ceramic sleeve (ZrO2) Service life min. 500 mating cycles with slotted metal sleeve (PhBr)

Features:

  • LC duplex couplers with adapter, fits Modul applications
  • Slotted zirconia ceramic sleeve (ZrO2) for single mode applications
  • Slotted metal sleeve (PhBr) for multi mode applications
  • Perfect for "fiber to the desk" solutions
  • Service life min. 1000 mating cycles with slotted zirconia ceramic sleeve (ZrO2)
  • Service life min. 500 mating cycles with slotted metal sleeve (PhBr)
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Fiber Optic Couplers
Product Number 15091075-I
Product Name Fiber Optic OpDAT Module LC-D
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Coupler, Multimode, 1 x 2, 50/50, 1310 nm - F-CPL-M12135 - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package B
View Details
Fiber Micro-Lens Array - FCA 250FS - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details