METZ CONNECT USA Inc. Fiber Optic DIN Rail Patch Panels 150240000010e

Description
Features: Splice distributor for TH35 rail Unequipped With fiber reservoir Custom-labeled identification strips Various mounting versions on rail Splice tray with crimp splice holder for up to 12 splices / front plate can be completely removed Cable feed from top or bottom, straight or inclined, with m20 cable gland (up to 2 possible) Width: 34 mm (2HP), height: 125 mm, depth: 132.5 mm (from rail, without couplers) Can be equipped with SC-D couplers
Description
Features: Splice distributor for TH35 rail Unequipped With fiber reservoir Custom-labeled identification strips Various mounting versions on rail Splice tray with crimp splice holder for up to 12 splices / front plate can be completely removed Cable feed from top or bottom, straight or inclined, with m20 cable gland (up to 2 possible) Width: 34 mm (2HP), height: 125 mm, depth: 132.5 mm (from rail, without couplers) Can be equipped with SC-D couplers

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic DIN Rail Patch Panels - 150240000010e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Fiber Optic DIN Rail Patch Panels
150240000010e
Fiber Optic DIN Rail Patch Panels 150240000010e
Features: Splice distributor for TH35 rail Unequipped With fiber reservoir Custom-labeled identification strips Various mounting versions on rail Splice tray with crimp splice holder for up to 12 splices / front plate can be completely removed Cable feed from top or bottom, straight or inclined, with m20 cable gland (up to 2 possible) Width: 34 mm (2HP), height: 125 mm, depth: 132.5 mm (from rail, without couplers) Can be equipped with SC-D couplers

Features:

  • Splice distributor for TH35 rail
  • Unequipped
  • With fiber reservoir
  • Custom-labeled identification strips
  • Various mounting versions on rail
  • Splice tray with crimp splice holder for up to 12 splices / front plate can be completely removed
  • Cable feed from top or bottom, straight or inclined, with m20 cable gland (up to 2 possible)
  • Width: 34 mm (2HP), height: 125 mm, depth: 132.5 mm (from rail, without couplers)
  • Can be equipped with SC-D couplers
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Patch Panels
Product Number 150240000010e
Product Name Fiber Optic DIN Rail Patch Panels
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
4RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details
Fiber Patch Panel - PFPP-24SC-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; UPC
Ports 24
Height in U 2
View Details