METZ CONNECT USA Inc. Fiber Optic Patch Panels 150224d212-e

Description
Features: 19" 1RU fiber optic patch panel with pull-out splice tray / front cover Splice tray of withdrawable patch panel tilts and is completely removable to facilitate fitting Light aluminum construction Equipped with SC-D couplers (metal) Unused cutouts are closed by blank plugs Variable cable entry (straight / inclined) from both sides possible Cable arrest with supplied cable tie or optional cable screw connection also possible Cable diameter from 3 to 20 mm
Description
Features: 19" 1RU fiber optic patch panel with pull-out splice tray / front cover Splice tray of withdrawable patch panel tilts and is completely removable to facilitate fitting Light aluminum construction Equipped with SC-D couplers (metal) Unused cutouts are closed by blank plugs Variable cable entry (straight / inclined) from both sides possible Cable arrest with supplied cable tie or optional cable screw connection also possible Cable diameter from 3 to 20 mm

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panels - 150224d212-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Fiber Optic Patch Panels
150224d212-e
Fiber Optic Patch Panels 150224d212-e
Features: 19" 1RU fiber optic patch panel with pull-out splice tray / front cover Splice tray of withdrawable patch panel tilts and is completely removable to facilitate fitting Light aluminum construction Equipped with SC-D couplers (metal) Unused cutouts are closed by blank plugs Variable cable entry (straight / inclined) from both sides possible Cable arrest with supplied cable tie or optional cable screw connection also possible Cable diameter from 3 to 20 mm

Features:

  • 19" 1RU fiber optic patch panel with pull-out splice tray / front cover
  • Splice tray of withdrawable patch panel tilts and is completely removable to facilitate fitting
  • Light aluminum construction
  • Equipped with SC-D couplers (metal)
  • Unused cutouts are closed by blank plugs
  • Variable cable entry (straight / inclined) from both sides possible
  • Cable arrest with supplied cable tie or optional cable screw connection also possible
  • Cable diameter from 3 to 20 mm
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Patch Panels
Product Number 150224d212-e
Product Name Fiber Optic Patch Panels
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739455 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Patchbay, Jack Panels - 5073-PR175F504B-C5M-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details