METZ CONNECT USA Inc. Fiber Optic Patch Panels 1502047406-e

Description
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction Equipped with LC-D couplers Unused cutouts are closed by blank plugs Removable front plate for easy adapter mounting Variable cable entry (straight / inclined) from both sides possible Cable relief with supplied cable tie or optional cable gland also possible Cable diameter from 3 to 20 mm
Description
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction Equipped with LC-D couplers Unused cutouts are closed by blank plugs Removable front plate for easy adapter mounting Variable cable entry (straight / inclined) from both sides possible Cable relief with supplied cable tie or optional cable gland also possible Cable diameter from 3 to 20 mm

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panels - 1502047406-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Fiber Optic Patch Panels
1502047406-e
Fiber Optic Patch Panels 1502047406-e
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction Equipped with LC-D couplers Unused cutouts are closed by blank plugs Removable front plate for easy adapter mounting Variable cable entry (straight / inclined) from both sides possible Cable relief with supplied cable tie or optional cable gland also possible Cable diameter from 3 to 20 mm

Features:

  • 19" 1RU fiber optic patch panel for fixed installation
  • Light aluminum construction
  • Equipped with LC-D couplers
  • Unused cutouts are closed by blank plugs
  • Removable front plate for easy adapter mounting
  • Variable cable entry (straight / inclined) from both sides possible
  • Cable relief with supplied cable tie or optional cable gland also possible
  • Cable diameter from 3 to 20 mm
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Patch Panels
Product Number 1502047406-e
Product Name Fiber Optic Patch Panels
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details