METZ CONNECT USA Inc. Fiber Optic Patch Panels 1502040124-e

Description
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction Equipped with ST couplers (metal) Unused cutouts are closed by blank plugs Removable front plate for easy adapter mounting Variable cable entry (straight / inclined) from both sides possible Cable relief with supplied cable tie or optional cable gland also possible. Cable diameter from 3 to 20 mm
Description
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction Equipped with ST couplers (metal) Unused cutouts are closed by blank plugs Removable front plate for easy adapter mounting Variable cable entry (straight / inclined) from both sides possible Cable relief with supplied cable tie or optional cable gland also possible. Cable diameter from 3 to 20 mm

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panels - 1502040124-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Fiber Optic Patch Panels
1502040124-e
Fiber Optic Patch Panels 1502040124-e
Features: 19" 1RU fiber optic patch panel for fixed installation Light aluminum construction Equipped with ST couplers (metal) Unused cutouts are closed by blank plugs Removable front plate for easy adapter mounting Variable cable entry (straight / inclined) from both sides possible Cable relief with supplied cable tie or optional cable gland also possible. Cable diameter from 3 to 20 mm

Features:

  • 19" 1RU fiber optic patch panel for fixed installation
  • Light aluminum construction
  • Equipped with ST couplers (metal)
  • Unused cutouts are closed by blank plugs
  • Removable front plate for easy adapter mounting
  • Variable cable entry (straight / inclined) from both sides possible
  • Cable relief with supplied cable tie or optional cable gland also possible.
  • Cable diameter from 3 to 20 mm
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Patch Panels
Product Number 1502040124-e
Product Name Fiber Optic Patch Panels
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 300190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Patchbay, Jack Panels - 5073-PR175F504B-SC5-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details