METZ CONNECT USA Inc. RJ45 Modular Patch Panels 130b11p0-e

Description
Features: 19" 1RU module frame with 24 individual modules c6AModul 180° Certified to GHMT cat.6A Re-embedded PVP Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified to GHMT Compliance with class eA Up to 500 MHz to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: component up to 600 MHz, link up to 800 MHz For 10 GBit ethernet Suitable for power over ethernet
Description
Features: 19" 1RU module frame with 24 individual modules c6AModul 180° Certified to GHMT cat.6A Re-embedded PVP Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified to GHMT Compliance with class eA Up to 500 MHz to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: component up to 600 MHz, link up to 800 MHz For 10 GBit ethernet Suitable for power over ethernet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Modular Patch Panels - 130b11p0-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
RJ45 Modular Patch Panels
130b11p0-e
RJ45 Modular Patch Panels 130b11p0-e
Features: 19" 1RU module frame with 24 individual modules c6AModul 180° Certified to GHMT cat.6A Re-embedded PVP Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified to GHMT Compliance with class eA Up to 500 MHz to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: component up to 600 MHz, link up to 800 MHz For 10 GBit ethernet Suitable for power over ethernet

Features:

  • 19" 1RU module frame with 24 individual modules c6AModul 180°
  • Certified to GHMT cat.6A Re-embedded PVP
  • Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified to GHMT
  • Compliance with class eA Up to 500 MHz to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09
  • Tested: component up to 600 MHz, link up to 800 MHz
  • For 10 GBit ethernet
  • Suitable for power over ethernet
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Patch Panels
Product Number 130b11p0-e
Product Name RJ45 Modular Patch Panels
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Patchbay, Jack Panels - 5073-PR175-C6-12-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details